Ultra-Low-Power Quadruple Operational Amplifiers 14-SOIC 0 to 70
Quad Op Amp, 100kHz BW, 16V, SOIC, Surface Mount Product overview: LP324D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 100kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SMD, 100kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LP324D can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SOIC
Win Source Part Number: 1221857-LP324D
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05V/µs
Gain Bandwidth Product: 100 kHz
Current - Input Bias: 2 nA
Voltage - Input Offset: 2 mV
Current - Supply: 85µA (x4 Channels)
Current - Output / Channel: 10 mA
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: LP324DG4-ND,LP324DE4
Base Product Number: LP324
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 32 V
LP324 Ultra-Low-Power Quadruple Operational Amplifiers
LP324 Ultra-Low-Power Quadruple Operational Amplifiers
Operational Amplifiers - Op Amps Ultra-Low-Power Quad Oper Amplifier
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LP324D | 687-LP324D | 296-33334-5-ND | 1221857-LP324D | LP324D | LP324D | LP324D | LP324D | LP324D |
| Product Name | LP324 Ultra-Low-Power Quadruple Operational Amplifiers | Quad SMD 100kHz 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 3 volts | ||||||
| VOS | 4 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 69 microamps | ||||||||
| CMRR | 80 dB |