Manufacturer: STMicroelectronics
Win Source Part Number: 1057526-LS404CN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-DIP
Operating Supply Current: 1.5mA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 2.5MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Quad Op-Amp, 2.5MHz BW, 5mV Vos, 18V, DIP Product overview: LS404CN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5MHz, 18V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.5MHz, 18V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LS404CN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-DIP
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit 14-DIP
IC OPAMP GP 4 CIRCUIT 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1057526-LS404CN | 687-LS404CN | 497-7336-5-ND | LS404CN | LS404CN | LS404CN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LS404CN | Quad 2.5MHz 18V DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | ||
| VOS | 0.5000 millivolts | 3 millivolts | ||||
| IBIAS | 0.1000 µA | 0.1000 µA | ||||
| GBW | 2.5 MHz | 3 MHz | ||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs |