The LMV982MUTAG is a dual low-voltage operational amplifier designed for single-sided power supply operation ranging from 1.8 V to 5.0 V. It features rail-to-rail input and output, making it suitable for applications requiring optimal signal handling. The device operates with a low quiescent current of 210 µA per channel, which is advantageous for battery-powered and portable devices such as notebook computers and handheld instruments. The LMV982MUTAG is available in a compact UQFN10 package, measuring 1.4 mm x 1.8 mm x 0.6 mm, facilitating close placement to signal sources to enhance overall performance. It includes a shutdown pin to further reduce power consumption when the amplifier is not in use. The operational amplifier exhibits no output crossover distortion and maintains a wide industrial temperature range of -40°C to +125°C, ensuring reliability in various environments. Typical applications for the LMV982MUTAG include active filters and supply-current monitoring, making it a versatile choice for engineers looking for efficient and compact amplification solutions.
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)
2-Ch Op Amp, 1.5MHz GBW, 1.8-5V, 95uA, Rail-to-Rail, 10-Pin UQFN Product overview: LMV982MUTAG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 5V, 95uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 5V, 95uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV982MUTAG can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)
IC OPAMP GP 2 CIRCUIT 10UQFN
OPAMP, 1.4MHZ, -40 TO 85DEG; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:0.48V/µs; Supply Voltage Range:1.8V to 5V; Amplifier Case Style:UQFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Operational Amplifiers - Op Amps LOW VOLTAGE DUAL OP AMP
IC OPAMP GP 2 CIRCUIT 10UQFN
IC OPAMP GP 2 CIRCUIT 10UQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV982MUTAGOSCT-ND | 687-LMV982MUTAG | LMV982MUTAG | LMV982MUTAG | 99R2716 | LMV982MUTAG | LMV982MUTAG | LMV982MUTAG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 1.5MHz 5V 95uA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 1.4Mhz, -40 To 85Deg; No. Of Amplifiers Onsemi | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.0750 milliamps | 0.0750 milliamps | 0.0750 milliamps | |||||
| Slew Rate | 0.4800 V/µs | 0.4800 V/µs | 0.4800 V/µs | 0.4800 V/µs | 4.80E-7 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | 10-UFQFN | Tape and Reel | 10-UFQFN | Surface Mount | -40degC ~ 125degC |