Ultra-Low-Power Quadruple Operational Amplifier 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1202728-LP2902D
Packaging: Tube
Mounting Style: SMD
Supply Current: 85μA
Amplifier Type: General Purpose
Slew Rate: 0.05V/μs
Gain Bandwidth Product: 100kHz
Current - Input Bias: 2nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: LP2902
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V
General Purpose Amplifier 4 Circuit 14-SOIC
Operational Amplifier, 4 Func, 4000uV Offset-Max, BIPolar, PDSO14
Quad Op Amp, 100kHz BW, 85uA, 16V, SOIC Product overview: LP2902D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kHz, 85uA, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 100kHz, 85uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LP2902D can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Ultra-Lo-Pwr Quad Op Amp
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LP2902D | 1202728-LP2902D | 296-33330-5-ND | LP2902D | 687-LP2902D | LP2902D | LP2902D | LP2902D | LP2902D |
| Product Name | LP2902 Ultra-Low-Power Quadruple Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LP2902D | Instrumentation, Op Amps, Buffer Amps | Quad 100kHz 85uA 16V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts | 16 volts | 3 volts | |||||
| VOS | 4 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 69 microamps | ||||||||
| CMRR | 80 dB |