Texas Instruments LMV931-N Single 1.8V, RRIO Operational Amplifiers LMV931MFX/NOPB

Description
Single 1.8V, RRIO Operational Amplifiers 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 1.8V, RRIO Operational Amplifiers 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV931-N Single 1.8V, RRIO Operational Amplifiers - LMV931MFX/NOPB - Texas Instruments
Dallas, TX, United States
LMV931-N Single 1.8V, RRIO Operational Amplifiers
LMV931MFX/NOPB
LMV931-N Single 1.8V, RRIO Operational Amplifiers LMV931MFX/NOPB
Single 1.8V, RRIO Operational Amplifiers 5-SOT-23 -40 to 125

Single 1.8V, RRIO Operational Amplifiers 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.5MHz 1.8V 5V SOT-23 Operational Amplifier IC
687-LMV931MFX/NOPB
1.5MHz 1.8V 5V SOT-23 Operational Amplifier IC 687-LMV931MFX/NOPB
1.5MHz RRIO Op Amp, 1.8V-5V, 1Ch, SOT-23, 116uA Product overview: LMV931MFX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 1.8V, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 1.8V, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV931MFX/NOPB can be used for catalog matching and distributor lookup.

1.5MHz RRIO Op Amp, 1.8V-5V, 1Ch, SOT-23, 116uA Product overview: LMV931MFX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 1.8V, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 1.8V, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV931MFX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV931MFX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV931MFX/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMV931MFX/NOPBDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV931MFX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV931MFX/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMV931MFX/NOPBCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV931MFX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV931MFX/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMV931MFX/NOPBTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931MFX/NOPB - 019667-LMV931MFX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931MFX/NOPB
019667-LMV931MFX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931MFX/NOPB 019667-LMV931MFX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019667-LMV931MFX/NOP B Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.42 V/μs Current - Input Bias: 14nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 116μA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 1.5MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019667-LMV931MFX/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.42 V/μs
Current - Input Bias: 14nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 116μA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV931MFX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV931MFX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV931MFX/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV931MFX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV931MFX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV931MFX/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV931MFX/NOPB
Operational Amplifiers - Op Amps LMV931MFX/NOPB
Operational Amplifiers - Op Amps SGL 1.8V RRIO Op Amp

Operational Amplifiers - Op Amps SGL 1.8V RRIO Op Amp

Buy Now Datasheet
Op-Amp, 1.5Mhz, 0.42V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 26AJ7084 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.5Mhz, 0.42V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
26AJ7084
Op-Amp, 1.5Mhz, 0.42V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 26AJ7084
OP-AMP, 1.5MHZ, 0.42V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1.5MHz; Slew Rate:0.42V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 1.5MHZ, 0.42V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1.5MHz; Slew Rate:0.42V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931MFX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV931MFX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV931MFX/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV931MFX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV931MFX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV931MFX/NOPB
LMV931-N SINGLE 1.8V, RRIO OPERA

LMV931-N SINGLE 1.8V, RRIO OPERA

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV931MFX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV931MFX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV931MFX/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV931MFX/NOPB 687-LMV931MFX/NOPB LMV931MFX/NOPBDKR-ND 019667-LMV931MFX/NOPB LMV931MFX/NOPB LMV931MFX/NOPB LMV931MFX/NOPB 26AJ7084 LMV931MFX/NOPB LMV931MFX/NOPB LMV931MFX/NOPB
Product Name LMV931-N Single 1.8V, RRIO Operational Amplifiers 1.5MHz 1.8V 5V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931MFX/NOPB Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Op-Amp, 1.5Mhz, 0.42V/us, Sot-23-5; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts
VOS 4 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 230 microamps
CMRR 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM139AQML-SP Low Power Low Offset Voltage Quad Comparator - 5962-9673801VXA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 2 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
LM139AQML-SP Low Power Low Offset Voltage Quad Comparator - 5962R9673801VXA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 2 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
4 suppliers
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
4 suppliers