The LMV931-N is a single-channel, low-voltage operational amplifier designed for portable battery-powered applications, operating from 1.8 V to 5.5 V with rail-to-rail input and output. It is offered in a 5-pin SC70 package measuring 2.00 mm × 1.25 mm, with a specified operating temperature range of -40°C to +125°C. The device exhibits a gain bandwidth product of 1.4 MHz, a supply current of 100 μA per channel, and an output swing within 80 mV of the rail with a 600-Ω load at 1.8 V. The input common-mode voltage extends 200 mV beyond the supply rails.
Single 1.8V, RRIO Operational Amplifiers 5-SC70 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 143608-LMV931MG/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.42 V/μs
Current - Input Bias: 14nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 116μA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
1.5MHz Op Amp, 1.8V-5V, RRIO, 50dB CMRR, SC-70 Product overview: LMV931MG/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 1.8V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 1.8V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV931MG/NOPB can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
OP AMP, 1.8V RRIO SINGLE, SC70-5, REEL; No. of Amplifiers:1 Amplifier; Bandwidth:1.5MHz; Slew Rate:0.42V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
OP AMP, 1.8V RRIO SINGLE, SC70-5; No. of Amplifiers:1 Amplifier; Bandwidth:1.5MHz; Slew Rate:0.42V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps RRIO 1.8V SGL OPAMP
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV931MG/NOPB | 143608-LMV931MG/NOPB | LMV931MG/NOPBDKR-ND | 687-LMV931MG/NOPB | LMV931MG/NOPB | LMV931MG/NOPB | 33AH4028 | 28AH2967 | LMV931MG/NOPB | LMV931MG/NOPB | LMV931MG/NOPB |
| Product Name | LMV931-N Single 1.8V, RRIO Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931MG/NOPB | Instrumentation, Op Amps, Buffer Amps | 1.5MHz 1.8V 5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 1.8V Rrio Single, Sc70-5, Reel; No. Of Amplifiers Texas Instruments | Op Amp, 1.8V Rrio Single, Sc70-5; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 3 volts | 1.8 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | ||||
| VOS | 4 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 230 microamps | ||||||||||
| CMRR | 60 dB |