Texas Instruments High-Performance Analog 45kHz 1.4MHz 18V SOIC Operational Amplifier IC LOG102AIDR

Description
Logarithmic Amplifier, 45kHz BW, 1.4MHz GBW, 2 Ch, 18V, 14-SOIC Product overview: LOG102AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45kHz, 1.4MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 45kHz, 1.4MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LOG102AIDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Logarithmic Amplifier, 45kHz BW, 1.4MHz GBW, 2 Ch, 18V, 14-SOIC Product overview: LOG102AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45kHz, 1.4MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 45kHz, 1.4MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LOG102AIDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45kHz 1.4MHz 18V SOIC Operational Amplifier IC
687-LOG102AIDR
45kHz 1.4MHz 18V SOIC Operational Amplifier IC 687-LOG102AIDR
Logarithmic Amplifier, 45kHz BW, 1.4MHz GBW, 2 Ch, 18V, 14-SOIC Product overview: LOG102AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45kHz, 1.4MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 45kHz, 1.4MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LOG102AIDR can be used for catalog matching and distributor lookup.

Logarithmic Amplifier, 45kHz BW, 1.4MHz GBW, 2 Ch, 18V, 14-SOIC Product overview: LOG102AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45kHz, 1.4MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 45kHz, 1.4MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LOG102AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LOG102AIDR - Rochester Electronics
Newburyport, MA, United States
Log Or Antilog Amplifier, 1 Func, 1.4MHz Band Width, BIPolar, PDSO14

Log Or Antilog Amplifier, 1 Func, 1.4MHz Band Width, BIPolar, PDSO14

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LOG102AIDR - 122098-LOG102AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LOG102AIDR
122098-LOG102AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LOG102AIDR 122098-LOG102AIDR
Manufacturer: Texas Instruments Win Source Part Number: 122098-LOG102AIDR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 45kHz Amplifier Type: Logarithmic and Log Ratio Slew Rate: 0.5 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: ±4.5 V to 18 V Operating Supply Current: 1.25mA Channel Output Current: 18mA Gain Bandwidth Product (GBP): 1.4MHz Alternative Parts (Cross-Reference): LOG102AID; LOG102AIDRG4; LOG102AIDG4; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 122098-LOG102AIDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 45kHz
Amplifier Type: Logarithmic and Log Ratio
Slew Rate: 0.5 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 1.25mA
Channel Output Current: 18mA
Gain Bandwidth Product (GBP): 1.4MHz
Alternative Parts (Cross-Reference): LOG102AID; LOG102AIDRG4; LOG102AIDG4;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LOG102AIDR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LOG102AIDR-ND
Instrumentation, Op Amps, Buffer Amps LOG102AIDR-ND
Logarithmic and Log Ratio Amplifier 1 Circuit 14-SOIC

Logarithmic and Log Ratio Amplifier 1 Circuit 14-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LOG102AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LOG102AIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LOG102AIDR
IC LOG/LOG 1 CIRCUIT 14SOIC

IC LOG/LOG 1 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LOG102AIDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LOG102AIDR
Instrumentation, OP Amps, Buffer Amps LOG102AIDR
IC LOG/LOG 1 CIRCUIT 14SOIC

IC LOG/LOG 1 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LOG102AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LOG102AIDR
Instrumentation, OP Amps, Buffer Amps LOG102AIDR
Logarithmic and Log Ratio Amplifier 1 Circuit 14-SOIC

Logarithmic and Log Ratio Amplifier 1 Circuit 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LOG102AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LOG102AIDR
Integrated Circuits (ICs) - Linear - Amplifiers LOG102AIDR
IC LOG/LOG 1 CIRCUIT 14SOIC

IC LOG/LOG 1 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LOG102AIDR LOG102AIDR 122098-LOG102AIDR LOG102AIDR-ND LOG102AIDR LOG102AIDR LOG102AIDR LOG102AIDR
Product Name 45kHz 1.4MHz 18V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LOG102AIDR Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 36 volts 4.5 to 18 volts 9 volts 36 volts
Slew Rate 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 5.00E-7 V/µs
Bandwidth 1.4 MHz 1.4 MHz 0.0450 MHz 0.0450 MHz
Operating Temperature -40 C (-40 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC431AJ-QML - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 720 MHz
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
Op Amps - 8287634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; Sot-25
Number of Pins 5
View Details