Ultra-Low-Power Dual Operational Amplifier 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 082949-LP358DR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 85μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 100kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Dual Op Amp, 100kHz BW, 16V, SOIC, Surface Mount Product overview: LP358DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 100kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 100kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LP358DR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps Ultra-Lo-Pwr Dual
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LP358DR | 082949-LP358DR | 687-LP358DR | 296-LP358DRTR-ND | LP358DR | LP358DR | LP358DR | LP358DR |
| Product Name | LP358 Ultra-Low-Power Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LP358DR | Dual SMD 100kHz 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts | 16 volts | 3 volts | ||||
| VOS | 4 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 69 microamps | |||||||
| CMRR | 75 dB |