Manufacturer: Texas Instruments
Win Source Part Number: 923515-LMV824ID
Series: LMV®
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LMV824
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-33326-5, LMV824ID-ND
Quad Op Amp, 5.5MHz BW, Rail-to-Rail, 5V, SOIC Product overview: LMV824ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5MHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5MHz, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV824ID can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 5500uV Offset-Max, BIPolar, PDSO14
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad Low-Voltage Low Power RRO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 923515-LMV824ID | 687-LMV824ID | LMV824ID | 296-33326-5-ND | LMV824ID | LMV824ID | 815-LMV824ID |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824ID | Quad 5.5MHz 5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps Quad Low-Voltage Low Power RRO | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC; 14-SOIC | Rail/Tube | SOP; SOP14 | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) | SOIC; 14-SOIC (0.154, 3.90mm Width) |
| Standards | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 volts | 5.5 volts | 2.7 volts | ||||
| Slew Rate | 1.9 V/µs | 1.9 V/µs | 1.9 V/µs | 1.90E-6 V/µs | 1.90E-6 V/µs |