Op Amp, 1.5MHz GBW, 4mV Vos, 1Ch, 5V, SC-70, SMT Product overview: LMV981MGX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV981MGX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 094026-LMV981MGX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.42 V/μs
Current - Input Bias: 14nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.8 V to 5 V, ±0.9 V to 2.5 V
Operating Supply Current: 116μA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 1.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
IC OPAMP GP 1 CIRCUIT SC70-6
IC OPAMP GP 1 CIRCUIT SC70-6
IC OPAMP GP 1 CIRCUIT SC70-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMV981MGX | 094026-LMV981MGX | LMV981MGXTR-ND | LMV981MGX | LMV981MGX | LMV981MGX | LMV981MGX |
| Product Name | 1.5MHz 5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV981MGX | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.8 to 5 volts | 1.8 to 5 volts | 1.8 volts | 1.8 volts | |||
| Slew Rate | 0.4200 V/µs | 0.4200 V/µs | 0.4200 V/µs | 0.4200 V/µs | 4.20E-7 V/µs | 0.4200 V/µs | |
| Bandwidth | 1.5 MHz | 1.5 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | Tape and Reel | SC-70; SC-70-6 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | Surface Mount | Surface Mount |