Texas Instruments High-Performance Analog 3.3V 8kHz SOT-23 Operational Amplifier IC LPV821DBVR

Description
Precision Nanopower Op Amp, 650nA, 3.3V, 8kHz, 5-SOT-23 Product overview: LPV821DBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 8kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.3V, 8kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV821DBVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Precision Nanopower Op Amp, 650nA, 3.3V, 8kHz, 5-SOT-23 Product overview: LPV821DBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 8kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.3V, 8kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV821DBVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 8kHz SOT-23 Operational Amplifier IC
687-LPV821DBVR
3.3V 8kHz SOT-23 Operational Amplifier IC 687-LPV821DBVR
Precision Nanopower Op Amp, 650nA, 3.3V, 8kHz, 5-SOT-23 Product overview: LPV821DBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 8kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.3V, 8kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV821DBVR can be used for catalog matching and distributor lookup.

Precision Nanopower Op Amp, 650nA, 3.3V, 8kHz, 5-SOT-23 Product overview: LPV821DBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 8kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.3V, 8kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV821DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps Amplifier Type: Zero-Drift Slew Rate: 0.0033V/µs Gain Bandwidth Product: 8 kHz Current - Input Bias: 7 pA Voltage - Input Offset: 1.5 µV Operating Temperature: -40°C ~ 125°C (TA) Package / Case: SC-74A, SOT-753

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Amplifier Type: Zero-Drift
Slew Rate: 0.0033V/µs
Gain Bandwidth Product: 8 kHz
Current - Input Bias: 7 pA
Voltage - Input Offset: 1.5 µV
Operating Temperature: -40°C ~ 125°C (TA)
Package / Case: SC-74A, SOT-753

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-47911-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-47911-2-ND
Instrumentation, Op Amps, Buffer Amps 296-47911-2-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-47911-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-47911-1-ND
Instrumentation, Op Amps, Buffer Amps 296-47911-1-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-47911-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-47911-6-ND
Instrumentation, Op Amps, Buffer Amps 296-47911-6-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LPV821DBVR
Operational Amplifiers - Op Amps LPV821DBVR
Operational Amplifiers - Op Amps 650nA, Precision Zero-Drift Nanopower Amplifier 5-SOT-23 -40 to 125

Operational Amplifiers - Op Amps 650nA, Precision Zero-Drift Nanopower Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LPV821DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LPV821DBVR
Instrumentation, OP Amps, Buffer Amps LPV821DBVR
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV821DBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LPV821DBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LPV821DBVR
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Supplier's Site Datasheet
Op-Amp, 8Khz, 0.0033V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 39AH9005 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 8Khz, 0.0033V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
39AH9005
Op-Amp, 8Khz, 0.0033V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 39AH9005
OP-AMP, 8KHZ, 0.0033V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:8kHz; Slew Rate:3.3V/ms; Supply Voltage Range:1.7V to 3.6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 8KHZ, 0.0033V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:8kHz; Slew Rate:3.3V/ms; Supply Voltage Range:1.7V to 3.6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - LPV821DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LPV821DBVR
Integrated Circuits (ICs) - Linear - Amplifiers LPV821DBVR
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LPV821DBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LPV821DBVR
Instrumentation, OP Amps, Buffer Amps LPV821DBVR
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 687-LPV821DBVR 296-47911-2-ND LPV821DBVR LPV821DBVR LPV821DBVR 39AH9005 LPV821DBVR LPV821DBVR
Product Name 3.3V 8kHz SOT-23 Operational Amplifier IC Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 8Khz, 0.0033V/us, Sot-23-5; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VOS 0.0015 millivolts 0.0015 millivolts 0.0015 millivolts
IBIAS 7.00E-6 µA 7.00E-6 µA 7.00E-6 µA
GBW 0.0080 MHz 0.0080 MHz 0.0080 MHz
Slew Rate 0.0033 V/µs 0.0033 V/µs 0.0033 V/µs 3.30E-9 V/µs 0.0033 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2412906 - RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Operating Range Audio Equipment
View Details
SOT23 Operational Amplifier IC - 687-HPA00215EA/3K - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Bandwidth 0.0650 MHz
Operating Temperature -55 C (-67 F)
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD640JP - Lingto Electronic Limited
Specs
Source Current (IS) 35 milliamps
Bandwidth 350 MHz
View Details