Texas Instruments LPV324-N General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers LPV324M/NOPB

Description
General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers 14-SOIC -40 to 85
Request a Quote Datasheet
Description
General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LPV324-N General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers - LPV324M/NOPB - Texas Instruments
Dallas, TX, United States
LPV324-N General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers
LPV324M/NOPB
LPV324-N General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers LPV324M/NOPB
General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers 14-SOIC -40 to 85

General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers 14-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LPV324M/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LPV324M/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LPV324M/NOPB-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV324M/NOPB - 1204303-LPV324M/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV324M/NOPB
1204303-LPV324M/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV324M/NOPB 1204303-LPV324M/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1204303-LPV324M/NOPB Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 28μA Amplifier Type: General Purpose Slew Rate: 0.1V/μs Gain Bandwidth Product: 152kHz Current - Input Bias: 2nA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: LPV324 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1204303-LPV324M/NOPB
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 28μA
Amplifier Type: General Purpose
Slew Rate: 0.1V/μs
Gain Bandwidth Product: 152kHz
Current - Input Bias: 2nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: LPV324
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5V

Buy Now
Singapore, Singapore
Quad 152kHz SOIC Operational Amplifier IC
687-LPV324M/NOPB
Quad 152kHz SOIC Operational Amplifier IC 687-LPV324M/NOPB
Quad Op Amp, Low Voltage, Rail-to-Rail, 152kHz, SOIC Product overview: LPV324M/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 152kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 152kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV324M/NOPB can be used for catalog matching and distributor lookup.

Quad Op Amp, Low Voltage, Rail-to-Rail, 152kHz, SOIC Product overview: LPV324M/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 152kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 152kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV324M/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LPV324M/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 7000uV Offset-Max, BICMOS, PDSO14

Operational Amplifier, 4 Func, 7000uV Offset-Max, BICMOS, PDSO14

Supplier's Site Datasheet
 - LPV324M/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 7000uV Offset-Max, BICMOS, PDSO14

Operational Amplifier, 4 Func, 7000uV Offset-Max, BICMOS, PDSO14

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LPV324M/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LPV324M/NOPB
Instrumentation, OP Amps, Buffer Amps LPV324M/NOPB
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Op Amp R-R Out Lp 14-So, Powerwise; No. Of Amplifiers Texas Instruments - 28AH3657 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp R-R Out Lp 14-So, Powerwise; No. Of Amplifiers Texas Instruments
28AH3657
Op Amp R-R Out Lp 14-So, Powerwise; No. Of Amplifiers Texas Instruments 28AH3657
OP AMP R-R OUT LP 14-SO, POWERWISE; No. of Amplifiers:4 Amplifier; Bandwidth:152kHz; Slew Rate:0.1V/µs; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP R-R OUT LP 14-SO, POWERWISE; No. of Amplifiers:4 Amplifier; Bandwidth:152kHz; Slew Rate:0.1V/µs; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LPV324M/NOPB
Operational Amplifiers - Op Amps LPV324M/NOPB
Operational Amplifiers - Op Amps Low Pwr Quad Amp

Operational Amplifiers - Op Amps Low Pwr Quad Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV324M/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LPV324M/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LPV324M/NOPB
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LPV324M/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LPV324M/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LPV324M/NOPB
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LPV324M/NOPB LPV324M/NOPB-ND 1204303-LPV324M/NOPB 687-LPV324M/NOPB LPV324M/NOPB LPV324M/NOPB 28AH3657 LPV324M/NOPB LPV324M/NOPB LPV324M/NOPB
Product Name LPV324-N General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV324M/NOPB Quad 152kHz SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Op Amp R-R Out Lp 14-So, Powerwise; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5 volts 2.7 to 5 volts 3 volts 2.7 to 5 volts 2.7 volts
VOS 7 millivolts 1.5 millivolts 1.5 millivolts
Quiescent Current (IQ) 10 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, OP Amps, Buffer Amps - 5962-9763301QGA - Quarktwin Technology Ltd.
Specs
Standards RoHS
VOS 5 millivolts
IBIAS 1.00E-4 µA
View Details
INA101 Very High Accuracy Instrumentation Amplifier - INA101AM - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers