CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 877754-LMV932DMR2G
Operating Temperature Range: -40°C ~ 125°C
Features: CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMV932
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMV932DMR2GOSTR, LMV932DMR2GOSCT, LMV932DMR2GOSDKR
2-Ch CMOS Op Amp, 1.5MHz BW, 95uA, Rail-to-Rail, MSOP Product overview: LMV932DMR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 95uA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 95uA, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV932DMR2G can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8MSOP
Operational Amplifier, Dual, 1.5 MHz, 2, 0.48 V/ s, 1.8V to 5.5V, MSOP, 8 RoHS Compliant: Yes
Dual 1.5MHz MSOP-8-3mm(TSSOP-8) Operational Amplifier ROHS
IC CMOS 2 CIRCUIT 8MSOP
Operational Amplifiers - Op Amps Dual 1.8V RRIO Op Amp
IC CMOS 2 CIRCUIT 8MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Operational Amplifiers - Op Amps Dual 1.8V RRIO Op Amp
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV932DMR2GOSTR-ND | 877754-LMV932DMR2G | 687-LMV932DMR2G | LMV932DMR2G | 42Y0499 | LMV932DMR2G | LMV932DMR2G | 598-LMV932DMR2G | LMV932DMR2G | LMV932DMR2G | LMV932DMR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV932DMR2G | 1.5MHz 95uA MSOP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Dual, 1.5 Mhz, 2, 0.48 V/ S, 1.8V To 5.5V, Msop, 8 Rohs Compliant Onsemi | Operational Amplifier/Comparator >> Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps Dual 1.8V RRIO Op Amp | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | Rail-Rail-Out; Rail-Rail-In | |||||||||
| Source Current (IS) | 0.0750 milliamps | 0.0750 milliamps | 80 milliamps | 0.0950 milliamps | 0.0750 milliamps | ||||||
| Slew Rate | 0.3500 V/µs | 0.4800 V/µs | 0.3500 V/µs | 4.80E-7 V/µs | 3.50E-7 V/µs | 0.3500 V/µs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; 8-MSOP | Tape and Reel | SSOP; SOP; MSOP; TSSOP | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |