The LPC662 is a low-power CMOS dual operational amplifier designed for single-supply operation from 4.75V to 15.5V, featuring rail-to-rail output swing and input common-mode range that includes ground. It operates with a power dissipation below 0.5mW and specifies a voltage gain of 120dB, input offset voltage of 3mV, and input bias current of 2fA. The LPC662IMX/NOPB variant is packaged in an 8-pin SOIC with a thermal resistance of 165°C/W and is rated for an operating temperature range of -40°C to +85°C. The part supports load resistances of 100kΩ and 5kΩ with specified performance.
Low Power CMOS Dual Operational Amplifier 8-SOIC -40 to 85
Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
2-Ch Op Amp, 350kHz GBW, 86uA, 4.75-15.5V, SOIC Product overview: LPC662IMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 86uA, 15.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 86uA, 15.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPC662IMX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1057061-LPC662IMX/NO
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.11 V/μs
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 15.5 V, ±2.38 V to 7.75 V
Operating Supply Current: 86μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Low Power CMOS Dual Operational Amplifier 8-SOIC -40 to 85
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LPC662IMX/NOPB | LPC662IMX/NOPB | LPC662IMX/NOPBCT-ND | 687-LPC662IMX/NOPB | 1057061-LPC662IMX/NOPB | LPC662IMX/NOPB | LPC662IMX/NOPB | LPC662IMX/NOPB | LPC662IMX/NOPB | LPC662IMX/NOPB | 815-LPC662IMX/NOPB |
| Product Name | LPC662 Low Power CMOS Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 350kHz 86uA 15.5V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPC662IMX/NOPB | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 2 CIRCUIT 8SOIC | |
| Supply Voltage (VS) | 5 to 15 volts | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 4.75 volts | |||||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 60 microamps | ||||||||||
| CMRR | 70 dB | ||||||||||
| GBW | 0.3500 MHz | 0.3500 MHz | 0.3500 MHz | 0.3500 MHz |