General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 2 Func, 7000uV Offset-Max, BICMOS, PDSO8
Operational Amplifier, 2 Func, 7000uV Offset-Max, BICMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1057099-LPV358M/NOPB
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 15μA
Channel Output Current: 16mA
Gain Bandwidth Product (GBP): 152kHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Dual Op Amp, Low Power, Rail-to-Rail, 152kHz, SOIC Product overview: LPV358M/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 152kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 152kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV358M/NOPB can be used for catalog matching and distributor lookup.
OP AMP, 152KHZ, 0.1V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:152kHz; Slew Rate:0.1V/µs; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Gen Purp Low Vtg Low Pwr RRO Op Amp
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LPV358M/NOPB | LPV358M/NOPB-ND | LPV358M/NOPB | 1057099-LPV358M/NOPB | 687-LPV358M/NOPB | 33AH4265 | LPV358M/NOPB | LPV358M/NOPB | LPV358M/NOPB | LPV358M/NOPB |
| Product Name | LPV358-N General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV358M/NOPB | Low-Power Dual 152kHz SOIC Operational Amplifier IC | Op Amp, 152Khz, 0.1V/us, Soic-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5 volts | -5 volts | 2.7 to 5 volts | 2.7 volts | |||||
| VOS | 7 millivolts | 1.5 millivolts | 1.5 millivolts | |||||||
| Quiescent Current (IQ) | 10.5 microamps | |||||||||
| CMRR | 50 dB |