Texas Instruments LPV521 Nanopower, 1.8V, RRIO, CMOS Input, Operational Amplifier LPV521MG/NOPB

Description
Nanopower, 1.8V, RRIO, CMOS Input, Operational Amplifier 5-SC70 -40 to 125
Request a Quote
Description
Nanopower, 1.8V, RRIO, CMOS Input, Operational Amplifier 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LPV521MG/NOPB is a nanopower operational amplifier designed for low-power applications, operating within a voltage range of 1.6V to 5.5V. It features a low supply current of 400nA at a common-mode voltage of 0.3V, making it suitable for battery-operated devices. The amplifier has a low offset voltage of 1mV and a temperature coefficient of offset voltage (TCV_OS) of 3.5µV/°C, ensuring stable performance across a wide temperature range of -40°C to +125°C. With a high power supply rejection ratio (PSRR) of 109dB and a common-mode rejection ratio (CMRR) of 102dB, the LPV521MG/NOPB is effective in minimizing noise and interference in sensitive applications. It is particularly well-suited for use in wireless environmental sensors, electricity meters, and portable electronics. The device is available in both SC70 and PDIP packages, providing flexibility for various design requirements.

Datasheet Summary
Powered by GS/AI

The LPV521MG/NOPB is a nanopower operational amplifier designed for low-power applications, operating within a voltage range of 1.6V to 5.5V. It features a low supply current of 400nA at a common-mode voltage of 0.3V, making it suitable for battery-operated devices. The amplifier has a low offset voltage of 1mV and a temperature coefficient of offset voltage (TCV_OS) of 3.5µV/°C, ensuring stable performance across a wide temperature range of -40°C to +125°C. With a high power supply rejection ratio (PSRR) of 109dB and a common-mode rejection ratio (CMRR) of 102dB, the LPV521MG/NOPB is effective in minimizing noise and interference in sensitive applications. It is particularly well-suited for use in wireless environmental sensors, electricity meters, and portable electronics. The device is available in both SC70 and PDIP packages, providing flexibility for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
LPV521 Nanopower, 1.8V, RRIO, CMOS Input, Operational Amplifier - LPV521MG/NOPB - Texas Instruments
Dallas, TX, United States
LPV521 Nanopower, 1.8V, RRIO, CMOS Input, Operational Amplifier
LPV521MG/NOPB
LPV521 Nanopower, 1.8V, RRIO, CMOS Input, Operational Amplifier LPV521MG/NOPB
Nanopower, 1.8V, RRIO, CMOS Input, Operational Amplifier 5-SC70 -40 to 125

Nanopower, 1.8V, RRIO, CMOS Input, Operational Amplifier 5-SC70 -40 to 125

Buy Now Datasheet
Op Amps - 8258358P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8258358P
Op Amps 8258358P
Texas Instruments LPV521MG/NOPB

Texas Instruments LPV521MG/NOPB

Supplier's Site
Op Amps - 9213069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9213069
Op Amps 9213069
Texas Instruments LPV521MG/NOPB

Texas Instruments LPV521MG/NOPB

Supplier's Site
Op Amps - 8258358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8258358
Op Amps 8258358
Texas Instruments LPV521MG/NOPB

Texas Instruments LPV521MG/NOPB

Supplier's Site
Singapore, Singapore
5.5V Operational Amplifier IC
687-LPV521MG/NOPB
5.5V Operational Amplifier IC 687-LPV521MG/NOPB
Nanopower Op Amp, 1-Ch, 5.5V, R-R I/O, SC-70, SMT Product overview: LPV521MG/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV521MG/NOPB can be used for catalog matching and distributor lookup.

Nanopower Op Amp, 1-Ch, 5.5V, R-R I/O, SC-70, SMT Product overview: LPV521MG/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV521MG/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39069-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39069-2-ND
Instrumentation, Op Amps, Buffer Amps 296-39069-2-ND
General Purpose Amplifier 1 Circuit SC-70-5

General Purpose Amplifier 1 Circuit SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39069-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39069-6-ND
Instrumentation, Op Amps, Buffer Amps 296-39069-6-ND
General Purpose Amplifier 1 Circuit SC-70-5

General Purpose Amplifier 1 Circuit SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39069-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39069-1-ND
Instrumentation, Op Amps, Buffer Amps 296-39069-1-ND
General Purpose Amplifier 1 Circuit SC-70-5

General Purpose Amplifier 1 Circuit SC-70-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV521MG/NOPB - 123108-LPV521MG/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV521MG/NOPB
123108-LPV521MG/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV521MG/NOPB 123108-LPV521MG/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 123108-LPV521MG/NOPB Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.0027 V/μs Current - Input Bias: 0.04pA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.6 V to 5.5 V Operating Supply Current: 475nA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 6.2kHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 123108-LPV521MG/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.0027 V/μs
Current - Input Bias: 0.04pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.6 V to 5.5 V
Operating Supply Current: 475nA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 6.2kHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Op-Amp, Single, 6.2Khz, 0.0027V/us, Sc70; No. Of Amplifiers Texas Instruments - 28AH3660 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Single, 6.2Khz, 0.0027V/us, Sc70; No. Of Amplifiers Texas Instruments
28AH3660
Op-Amp, Single, 6.2Khz, 0.0027V/us, Sc70; No. Of Amplifiers Texas Instruments 28AH3660
OP-AMP, SINGLE, 6.2KHZ, 0.0027V/US, SC70; No. of Amplifiers:1 Amplifier; Bandwidth:6.2kHz; Slew Rate:2.7V/ms; Supply Voltage Range:1.6V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, SINGLE, 6.2KHZ, 0.0027V/US, SC70; No. of Amplifiers:1 Amplifier; Bandwidth:6.2kHz; Slew Rate:2.7V/ms; Supply Voltage Range:1.6V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LPV521MG/NOPB
Operational Amplifiers - Op Amps LPV521MG/NOPB
Operational Amplifiers - Op Amps NanoPwr 1.8V RRIO CMOS Input Op Amp

Operational Amplifiers - Op Amps NanoPwr 1.8V RRIO CMOS Input Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LPV521MG/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LPV521MG/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LPV521MG/NOPB
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV521MG/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LPV521MG/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LPV521MG/NOPB
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LPV521MG/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LPV521MG/NOPB
Instrumentation, OP Amps, Buffer Amps LPV521MG/NOPB
General Purpose Amplifier 1 Circuit SC-70-5

General Purpose Amplifier 1 Circuit SC-70-5

Buy Now

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LPV521MG/NOPB 8258358P 9213069 687-LPV521MG/NOPB 296-39069-2-ND 123108-LPV521MG/NOPB 28AH3660 LPV521MG/NOPB LPV521MG/NOPB LPV521MG/NOPB LPV521MG/NOPB
Product Name LPV521 Nanopower, 1.8V, RRIO, CMOS Input, Operational Amplifier Op Amps Op Amps 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV521MG/NOPB Op-Amp, Single, 6.2Khz, 0.0027V/us, Sc70; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 volts
VOS 1 millivolts 0.1000 millivolts 0.1000 millivolts
Quiescent Current (IQ) 0.4000 microamps
CMRR 102 dB
Unlock Full Specs
to access all available technical data