The LP324-N is a micropower quad operational amplifier designed for low-power applications, featuring a typical supply current of 85OºA. It operates over a wide supply voltage range from 3V to 32V, making it suitable for battery-powered devices. The amplifier has a low input offset voltage of 2mV and a low input bias current of 2nA, ensuring good DC performance. It is internally compensated for high gain and offers a common mode range that includes ground, which is advantageous for single-supply applications. The LP324-N is available in a 14-pin SOIC package and is pin-for-pin compatible with the LM324, facilitating easy integration into existing designs. This device is ideal for portable instrumentation and other circuits requiring efficient power consumption and reliable performance.
Micropower Quad Operational Amplifier 14-SOIC 0 to 70
Operational Amplifier, 4 Func, 9000uV Offset-Max, BIPolar, PDSO14
Operational Amplifier, 4 Func, 9000uV Offset-Max, BIPolar, PDSO14
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: LP324M from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LP324M can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1203217-LP324M
Packaging: Tube
Mounting Style: SMD
Supply Current: 85μA
Amplifier Type: General Purpose
Slew Rate: 0.05V/μs
Gain Bandwidth Product: 100kHz
Current - Input Bias: 2nA
Voltage - Input Offset: 2mV
Current - Output / Channel: 10mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: LP324
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LP324M | LP324M | 687-LP324M | 1203217-LP324M | 296-36337-5-ND | LP324M | LP324M | LP324M |
| Product Name | LP324-N Micropower Quad Operational Amplifier | Operational Amplifier IC | Newest Parts - LP324M | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 3 to 32 volts | |||||||
| VOS | 9 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 37.5 microamps | |||||||
| CMRR | 80 dB | |||||||
| GBW | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz |