Texas Instruments LMV862 Dual 30 MHz Low Power CMOS, EMI Hardened Operational Amplifiers LMV862MMX/NOPB

Description
Dual 30 MHz Low Power CMOS, EMI Hardened Operational Amplifiers 8-VSSOP -40 to 128
Request a Quote
Description
Dual 30 MHz Low Power CMOS, EMI Hardened Operational Amplifiers 8-VSSOP -40 to 128
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV862MMX/NOPB is a dual low power operational amplifier from Texas Instruments, featuring a bandwidth of 30 MHz and a supply voltage range of 2.7V to 5.5V. It operates with a supply current of 2.25 mA per channel and is designed for low input bias current, rated at just 0.1 pA. The device has a maximum input offset voltage of 1 mV and offers a rail-to-rail output swing, making it suitable for a variety of applications. It is EMI hardened, which minimizes interference, making it ideal for sensitive environments. The operational amplifier supports a wide temperature range from -40°C to +125°C, ensuring reliability in diverse conditions. The LMV862MMX/NOPB is packaged in an 8-pin VSSOP, providing a compact solution for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The LMV862MMX/NOPB is a dual low power operational amplifier from Texas Instruments, featuring a bandwidth of 30 MHz and a supply voltage range of 2.7V to 5.5V. It operates with a supply current of 2.25 mA per channel and is designed for low input bias current, rated at just 0.1 pA. The device has a maximum input offset voltage of 1 mV and offers a rail-to-rail output swing, making it suitable for a variety of applications. It is EMI hardened, which minimizes interference, making it ideal for sensitive environments. The operational amplifier supports a wide temperature range from -40°C to +125°C, ensuring reliability in diverse conditions. The LMV862MMX/NOPB is packaged in an 8-pin VSSOP, providing a compact solution for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
LMV862 Dual 30 MHz Low Power CMOS, EMI Hardened Operational Amplifiers - LMV862MMX/NOPB - Texas Instruments
Dallas, TX, United States
LMV862 Dual 30 MHz Low Power CMOS, EMI Hardened Operational Amplifiers
LMV862MMX/NOPB
LMV862 Dual 30 MHz Low Power CMOS, EMI Hardened Operational Amplifiers LMV862MMX/NOPB
Dual 30 MHz Low Power CMOS, EMI Hardened Operational Amplifiers 8-VSSOP -40 to 128

Dual 30 MHz Low Power CMOS, EMI Hardened Operational Amplifiers 8-VSSOP -40 to 128

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMV862MMX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMV862MMX/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps 296-LMV862MMX/NOPBCT-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMV862MMX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMV862MMX/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps 296-LMV862MMX/NOPBTR-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMV862MMX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMV862MMX/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-LMV862MMX/NOPBDKR-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Low-Power Dual 31MHz 5.5V Operational Amplifier IC
687-LMV862MMX/NOPB
Low-Power Dual 31MHz 5.5V Operational Amplifier IC 687-LMV862MMX/NOPB
Dual 31MHz Op Amp, Low Power CMOS, 5.5V, 2.7V, 150mA Product overview: LMV862MMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 31MHz, 5.5V, 2.7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 31MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV862MMX/NOPB can be used for catalog matching and distributor lookup.

Dual 31MHz Op Amp, Low Power CMOS, 5.5V, 2.7V, 150mA Product overview: LMV862MMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 31MHz, 5.5V, 2.7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 31MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV862MMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV862MMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV862MMX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV862MMX/NOPB
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV862MMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV862MMX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV862MMX/NOPB
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV862MMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV862MMX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV862MMX/NOPB
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV862MMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV862MMX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV862MMX/NOPB
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV862MMX/NOPB
Operational Amplifiers - Op Amps LMV862MMX/NOPB
Operational Amplifiers - Op Amps Dual 30 MHz Low Power CMOS, EMI Hardened Operational Amplifiers 8-VSSOP -40 to 125

Operational Amplifiers - Op Amps Dual 30 MHz Low Power CMOS, EMI Hardened Operational Amplifiers 8-VSSOP -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV862MMX/NOPB 296-LMV862MMX/NOPBCT-ND 687-LMV862MMX/NOPB LMV862MMX/NOPB LMV862MMX/NOPB LMV862MMX/NOPB LMV862MMX/NOPB LMV862MMX/NOPB
Product Name LMV862 Dual 30 MHz Low Power CMOS, EMI Hardened Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Low-Power Dual 31MHz 5.5V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts 2.7 volts
VOS 1 millivolts 0.2730 millivolts 0.2730 millivolts
Quiescent Current (IQ) 2840 microamps
CMRR 78 dB
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Operational Amplifier IC - 687-BUF634U/2K5E4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 36 volts
Slew Rate 2000 V/µs
View Details
2 suppliers
Operational Amplifier IC - 687-CLC409AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Bandwidth 350 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers