General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
1.5MHz CMOS Op Amp, Low Power, Rail-to-Rail, 1Ch, 1.8-5.5V Product overview: LMV931SN3T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.5MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.5MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV931SN3T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1055819-LMV931SN3T1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.48 V/μs
Current - Input Bias: 1nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 116μA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Operational Amplifier, Low Power, Rail to Rail I/O, CMOS Op-Amp
OPAMP, 1.5MHZ, -40 TO 125DEG; No. of Amplifiers:1 Amplifier; Bandwidth:1.5MHz; Slew Rate:0.48V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSOP; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 5TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Operational Amplifiers - Op Amps LV SINGLE OP AMP
IC OPAMP GP 1 CIRCUIT 5TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV931SN3T1GOSCT-ND | 687-LMV931SN3T1G | 1055819-LMV931SN3T1G | LMV931SN3T1G | 63R3734 | LMV931SN3T1G | LMV931SN3T1G | LMV931SN3T1G | LMV931SN3T1G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Low-Power 1.5MHz 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931SN3T1G | Opamp, 1.5Mhz, -40 To 125Deg; No. Of Amplifiers Onsemi | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.1160 milliamps | 0.1160 milliamps | 0.1160 milliamps | 0.1160 milliamps | |||||
| Slew Rate | 0.4800 V/µs | 0.4800 V/µs | 0.4800 V/µs | 4.80E-7 V/µs | 0.4800 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | SOT; SOT-23-5 Thin, TSOT-23-5 | Tape and Reel | SOP; 5-TSOP | SOP; TSOP-5 | Surface Mount | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 |