Texas Instruments LMV851 Single 8 MHz Low Power CMOS, EMI Hardened Operational Amplifier LMV851MGX/NOPB

Description
Single 8 MHz Low Power CMOS, EMI Hardened Operational Amplifier 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single 8 MHz Low Power CMOS, EMI Hardened Operational Amplifier 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV851 Single 8 MHz Low Power CMOS, EMI Hardened Operational Amplifier - LMV851MGX/NOPB - Texas Instruments
Dallas, TX, United States
LMV851 Single 8 MHz Low Power CMOS, EMI Hardened Operational Amplifier
LMV851MGX/NOPB
LMV851 Single 8 MHz Low Power CMOS, EMI Hardened Operational Amplifier LMV851MGX/NOPB
Single 8 MHz Low Power CMOS, EMI Hardened Operational Amplifier 5-SC70 -40 to 125

Single 8 MHz Low Power CMOS, EMI Hardened Operational Amplifier 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power 8MHz 5.5V Operational Amplifier IC
687-LMV851MGX/NOPB
Low-Power 8MHz 5.5V Operational Amplifier IC 687-LMV851MGX/NOPB
8MHz Op Amp, Low Power CMOS, 77dB CMRR, 260uV Vos, 5.5V, SC-88 Product overview: LMV851MGX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 8MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV851MGX/NOPB can be used for catalog matching and distributor lookup.

8MHz Op Amp, Low Power CMOS, 77dB CMRR, 260uV Vos, 5.5V, SC-88 Product overview: LMV851MGX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 8MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV851MGX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV851MGX/NOPB - 1055806-LMV851MGX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV851MGX/NOPB
1055806-LMV851MGX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV851MGX/NOPB 1055806-LMV851MGX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055806-LMV851MGX/NO PB Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 4.5 V/μs Current - Input Bias: 0.1pA Voltage - Input Offset: 260μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 430μA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 8MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055806-LMV851MGX/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4.5 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 260μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 430μA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV851MGX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV851MGX/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMV851MGX/NOPBDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV851MGX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV851MGX/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMV851MGX/NOPBTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV851MGX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV851MGX/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMV851MGX/NOPBCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
 - LMV851MGX/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 1000uV Offset-Max, CMOS, PDSO5

Operational Amplifier, 1 Func, 1000uV Offset-Max, CMOS, PDSO5

Supplier's Site Datasheet
 - LMV851MGX/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 1000uV Offset-Max, CMOS, PDSO5

Operational Amplifier, 1 Func, 1000uV Offset-Max, CMOS, PDSO5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV851MGX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV851MGX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV851MGX/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMV851MGX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV851MGX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV851MGX/NOPB
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV851MGX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV851MGX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV851MGX/NOPB
LMV851 SINGLE 8 MHZ LOW POWER CM

LMV851 SINGLE 8 MHZ LOW POWER CM

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
LMV851MGX/NOPB
Precision Amplifiers LMV851MGX/NOPB
Precision Amplifiers Single 8 MHz Low Power CMOS, EMI Hardened Operational Amplifier 5-SC70 -40 to 125

Precision Amplifiers Single 8 MHz Low Power CMOS, EMI Hardened Operational Amplifier 5-SC70 -40 to 125

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV851MGX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV851MGX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV851MGX/NOPB
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
IC OPAMP GP 1 CIRCUIT SC70-5 - 815-LMV851MGX/NOPB - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1 CIRCUIT SC70-5
815-LMV851MGX/NOPB
IC OPAMP GP 1 CIRCUIT SC70-5 815-LMV851MGX/NOPB
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number LMV851MGX/NOPB 687-LMV851MGX/NOPB 1055806-LMV851MGX/NOPB LMV851MGX/NOPBDKR-ND LMV851MGX/NOPB LMV851MGX/NOPB LMV851MGX/NOPB LMV851MGX/NOPB LMV851MGX/NOPB LMV851MGX/NOPB 815-LMV851MGX/NOPB
Product Name LMV851 Single 8 MHz Low Power CMOS, EMI Hardened Operational Amplifier Low-Power 8MHz 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV851MGX/NOPB Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 1 CIRCUIT SC70-5
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts 2.7 volts
VOS 1 millivolts 0.2600 millivolts 0.2600 millivolts 0.2600 millivolts
Quiescent Current (IQ) 520 microamps
CMRR 77 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701MHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
LMC6464QML Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier - 5962-9560302QCA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 27.5 microamps
View Details
3 suppliers