Operational Amplifier, 4 Func, 4000uV Offset-Max, BIPolar, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 136290-LMV824DGVR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.9 V/μs
Current - Input Bias: 40nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TVSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 1mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quad Op Amp, 5.5MHz BW, Rail-to-Rail, 2.5-5V, 45mA, TFSOP Product overview: LMV824DGVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5MHz, 5V, 45mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5MHz, 5V, 45mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV824DGVR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TVSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TVSOP
IC OPAMP GP 4 CIRCUIT 14TVSOP
IC OPAMP GP 5.5MHZ RRO 14TVSOP
IC OPAMP GP 4 CIRCUIT 14TVSOP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LMV824DGVR | 136290-LMV824DGVR | 687-LMV824DGVR | 296-17522-2-ND | LMV824DGVR | LMV824DGVR | 815-LMV824DGVR | LMV824DGVR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824DGVR | Quad 5.5MHz 5V 45mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 5.5MHZ RRO 14TVSOP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||
| Package Type | SSOP; SOP; TSSOP; TSSOP14 | SOP; 14-TVSOP | Tape and Reel | "14-TFSOP (0.173"", 4.40mm Width)" | SOP; 14-TFSOP (0.173\", 4.40mm Width) | Surface Mount | SOP; 14-TFSOP (0.173, 4.40mm Width) | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed; Obsolete | Removed | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5 volts | 2.5 volts | |||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps |