Manufacturer: Texas Instruments
Win Source Part Number: 1202349-LMV931MGX
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 116μA
Amplifier Type: General Purpose
Slew Rate: 0.42V/μs
Gain Bandwidth Product: 1.5MHz
Current - Input Bias: 14nA
Voltage - Input Offset: 1mV
Current - Output / Channel: 100mA
Family Name: LMV931
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Alternative Parts (Cross-Reference): S-89431ACNC-HBVTFG; AZV321KSTR-E1; AZV321KSTR-G1;
Introduction Date: May 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Family Part Number: LMV931
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
1.5MHz Op Amp, 4mV Vos, 113dB Gain, 1.8-5V, SC-70, 1Ch Product overview: LMV931MGX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV931MGX can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1202349-LMV931MGX | LMV931MGXTR-ND | 687-LMV931MGX | LMV931MGX | LMV931MGX | LMV931MGX | LMV931MGX |
| Product Name | Newest Parts - LMV931MGX | Instrumentation, Op Amps, Buffer Amps | 1.5MHz 5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.1160 milliamps | 0.1160 milliamps | 0.1160 milliamps | ||||
| Slew Rate | 0.4200 V/µs | 0.4200 V/µs | 4.20E-7 V/µs | 0.4200 V/µs | 0.4200 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | Tape and Reel | Surface Mount | SC-70; Surface Mount | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |