STMicroelectronics, Inc. Dual 5.5MHz 300uA 5.5V Operational Amplifier IC LMV822AIST

Description
Dual Op Amp, 5.5MHz, 300uA, 5.5V, MSOP Product overview: LMV822AIST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, 300uA, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, 300uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV822AIST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 5.5MHz, 300uA, 5.5V, MSOP Product overview: LMV822AIST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, 300uA, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, 300uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV822AIST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 5.5MHz 300uA 5.5V Operational Amplifier IC - 687-LMV822AIST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5.5MHz 300uA 5.5V Operational Amplifier IC
687-LMV822AIST
Dual 5.5MHz 300uA 5.5V Operational Amplifier IC 687-LMV822AIST
Dual Op Amp, 5.5MHz, 300uA, 5.5V, MSOP Product overview: LMV822AIST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, 300uA, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, 300uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV822AIST can be used for catalog matching and distributor lookup.

Dual Op Amp, 5.5MHz, 300uA, 5.5V, MSOP Product overview: LMV822AIST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, 300uA, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, 300uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV822AIST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 7609418P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7609418P
Op Amps 7609418P
STMicroelectronics LMV822AIST

STMicroelectronics LMV822AIST

Supplier's Site
Op Amps - 7609418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7609418
Op Amps 7609418
STMicroelectronics LMV822AIST

STMicroelectronics LMV822AIST

Supplier's Site
Op Amps - 1687449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1687449
Op Amps 1687449
STMicroelectronics LMV822AIST

STMicroelectronics LMV822AIST

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822AIST - 019657-LMV822AIST - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822AIST
019657-LMV822AIST
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822AIST 019657-LMV822AIST
Manufacturer: STMicroelectronics Win Source Part Number: 019657-LMV822AIST Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.9 V/μs Current - Input Bias: 60nA Voltage - Input Offset: 800μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MiniSO Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 300μA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 5.5MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 019657-LMV822AIST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.9 V/μs
Current - Input Bias: 60nA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MiniSO
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 300μA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-12387-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-12387-1-ND
Instrumentation, Op Amps, Buffer Amps 497-12387-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-12387-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-12387-6-ND
Instrumentation, Op Amps, Buffer Amps 497-12387-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-12387-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-12387-2-ND
Instrumentation, Op Amps, Buffer Amps 497-12387-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
 - LMV822AIST - Rochester Electronics
Newburyport, MA, United States
LMV822 - Low Power High Accuracy Op Amplifier

LMV822 - Low Power High Accuracy Op Amplifier

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV822AIST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV822AIST
Instrumentation, OP Amps, Buffer Amps LMV822AIST
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822AIST - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV822AIST
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV822AIST
IC OPAMP GP 2 CIRCUIT 8MINISO

IC OPAMP GP 2 CIRCUIT 8MINISO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV822AIST
Operational Amplifiers - Op Amps LMV822AIST
Operational Amplifiers - Op Amps 400uA 5V Low PWR 50nA 0.8mV 5.5MHz

Operational Amplifiers - Op Amps 400uA 5V Low PWR 50nA 0.8mV 5.5MHz

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV822AIST - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV822AIST
Instrumentation, OP Amps, Buffer Amps LMV822AIST
IC OPAMP GP 2 CIRCUIT 8MINISO

IC OPAMP GP 2 CIRCUIT 8MINISO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV822AIST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV822AIST
Integrated Circuits (ICs) - Linear - Amplifiers LMV822AIST
IC OPAMP GP 2 CIRCUIT 8MINISO

IC OPAMP GP 2 CIRCUIT 8MINISO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LMV822AIST 7609418P 7609418 019657-LMV822AIST 497-12387-1-ND LMV822AIST LMV822AIST LMV822AIST LMV822AIST LMV822AIST LMV822AIST
Product Name Dual 5.5MHz 300uA 5.5V Operational Amplifier IC Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822AIST Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.3 to 5.5 volts 2.5 to 5.5 volts 2.5 volts 2.5 volts
Slew Rate 1.9 V/µs 1.9 V/µs 1.9 V/µs 1.9 V/µs 1.9 V/µs 1.90E-6 V/µs
Bandwidth 5.5 MHz 5.5 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data