Texas Instruments LMV931-N Single 1.8V, RRIO Operational Amplifiers LMV931MG

Description
Single 1.8V, RRIO Operational Amplifiers 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single 1.8V, RRIO Operational Amplifiers 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV931-N Single 1.8V, RRIO Operational Amplifiers - LMV931MG - Texas Instruments
Dallas, TX, United States
LMV931-N Single 1.8V, RRIO Operational Amplifiers
LMV931MG
LMV931-N Single 1.8V, RRIO Operational Amplifiers LMV931MG
Single 1.8V, RRIO Operational Amplifiers 5-SC70 -40 to 125

Single 1.8V, RRIO Operational Amplifiers 5-SC70 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV931MGTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV931MGTR-ND
Instrumentation, Op Amps, Buffer Amps LMV931MGTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
1.5MHz 1.8V 5V Operational Amplifier IC - 687-LMV931MG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5MHz 1.8V 5V Operational Amplifier IC
687-LMV931MG
1.5MHz 1.8V 5V Operational Amplifier IC 687-LMV931MG
1.5MHz Op Amp, 1.8V-5V, 1Ch, RRIO, 50dB CMRR, 70dB PSRR, SC-50 Product overview: LMV931MG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 1.8V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 1.8V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV931MG can be used for catalog matching and distributor lookup.

1.5MHz Op Amp, 1.8V-5V, 1Ch, RRIO, 50dB CMRR, 70dB PSRR, SC-50 Product overview: LMV931MG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 1.8V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 1.8V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV931MG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - LMV931MG - 1202348-LMV931MG - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LMV931MG
1202348-LMV931MG
Newest Parts - LMV931MG 1202348-LMV931MG
Manufacturer: Texas Instruments Win Source Part Number: 1202348-LMV931MG Packaging: Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 116μA Amplifier Type: General Purpose Slew Rate: 0.42V/μs Gain Bandwidth Product: 1.5MHz Current - Input Bias: 14nA Voltage - Input Offset: 1mV Current - Output / Channel: 100mA Categories: Integrated Circuits Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: LMV931 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V

Manufacturer: Texas Instruments
Win Source Part Number: 1202348-LMV931MG
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 116μA
Amplifier Type: General Purpose
Slew Rate: 0.42V/μs
Gain Bandwidth Product: 1.5MHz
Current - Input Bias: 14nA
Voltage - Input Offset: 1mV
Current - Output / Channel: 100mA
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: LMV931
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931MG - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV931MG
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV931MG
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV931MG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV931MG
Integrated Circuits (ICs) - Linear - Amplifiers LMV931MG
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV931MG - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV931MG
Instrumentation, OP Amps, Buffer Amps LMV931MG
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV931MG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV931MG
Instrumentation, OP Amps, Buffer Amps LMV931MG
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV931MG
Operational Amplifiers - Op Amps LMV931MG
Operational Amplifiers - Op Amps SGL 1.8V RRIO Op Amp

Operational Amplifiers - Op Amps SGL 1.8V RRIO Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV931MG LMV931MGTR-ND 687-LMV931MG 1202348-LMV931MG LMV931MG LMV931MG LMV931MG LMV931MG LMV931MG
Product Name LMV931-N Single 1.8V, RRIO Operational Amplifiers Instrumentation, Op Amps, Buffer Amps 1.5MHz 1.8V 5V Operational Amplifier IC Newest Parts - LMV931MG Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Supply Voltage (VS) 1.8 to 5.5 volts 3 volts 1.8 volts 1.8 volts
VOS 4 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 230 microamps
CMRR 60 dB
GBW 1.5 MHz 1.5 MHz 1.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products