Texas Instruments LMV931-N Single 1.8V, RRIO Operational Amplifiers LMV931MFX

Description
Single 1.8V, RRIO Operational Amplifiers 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 1.8V, RRIO Operational Amplifiers 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV931-N Single 1.8V, RRIO Operational Amplifiers - LMV931MFX - Texas Instruments
Dallas, TX, United States
LMV931-N Single 1.8V, RRIO Operational Amplifiers
LMV931MFX
LMV931-N Single 1.8V, RRIO Operational Amplifiers LMV931MFX
Single 1.8V, RRIO Operational Amplifiers 5-SOT-23 -40 to 125

Single 1.8V, RRIO Operational Amplifiers 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.5MHz 1.8V 5V SOT-23 Operational Amplifier IC
687-LMV931MFX
1.5MHz 1.8V 5V SOT-23 Operational Amplifier IC 687-LMV931MFX
1.5MHz Op Amp, 1.8V-5V, 1-Ch, SOT-23, 50dB CMRR Product overview: LMV931MFX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 1.8V, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 1.8V, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV931MFX can be used for catalog matching and distributor lookup.

1.5MHz Op Amp, 1.8V-5V, 1-Ch, SOT-23, 50dB CMRR Product overview: LMV931MFX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 1.8V, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 1.8V, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV931MFX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931MFX - 071663-LMV931MFX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931MFX
071663-LMV931MFX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931MFX 071663-LMV931MFX
Manufacturer: Texas Instruments Win Source Part Number: 071663-LMV931MFX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.42 V/μs Current - Input Bias: 14nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 116μA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 1.5MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 071663-LMV931MFX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.42 V/μs
Current - Input Bias: 14nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 116μA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Automotive

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV931MFXTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV931MFXTR-ND
Instrumentation, Op Amps, Buffer Amps LMV931MFXTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV931MFX - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV931MFX
Instrumentation, OP Amps, Buffer Amps LMV931MFX
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV931MFX
Operational Amplifiers - Op Amps LMV931MFX
Operational Amplifiers - Op Amps Single 1.8V, RRIO Operational Amplifiers 5-SOT-23 -40 to 125

Operational Amplifiers - Op Amps Single 1.8V, RRIO Operational Amplifiers 5-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV931MFX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV931MFX
Instrumentation, OP Amps, Buffer Amps LMV931MFX
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931MFX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV931MFX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV931MFX
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV931MFX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV931MFX
Integrated Circuits (ICs) - Linear - Amplifiers LMV931MFX
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV931MFX 687-LMV931MFX 071663-LMV931MFX LMV931MFXTR-ND LMV931MFX LMV931MFX LMV931MFX LMV931MFX LMV931MFX
Product Name LMV931-N Single 1.8V, RRIO Operational Amplifiers 1.5MHz 1.8V 5V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931MFX Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts
VOS 4 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 230 microamps
CMRR 60 dB
GBW 1.5 MHz 1.5 MHz 1.5 MHz 1.5 MHz
Unlock Full Specs
to access all available technical data