The LMV822IDR is a dual operational amplifier designed for low-voltage and low-power applications, operating within a supply range of 2.5 V to 5.5 V. It features rail-to-rail output swing, allowing it to utilize the full supply voltage range effectively. The device has a typical gain bandwidth of 5.5 MHz and a slew rate of 1.9 V/Oºs, making it suitable for a variety of signal processing tasks. It operates over a temperature range of -40°C to 125°C, which is beneficial for applications requiring high reliability in extreme conditions. The LMV822IDR is packaged in an 8-pin SOIC format, facilitating integration into compact designs. This amplifier is particularly useful in battery-powered devices due to its low supply current of 0.5 mA typical at 5 V.
Manufacturer: Texas Instruments
Win Source Part Number: 1055776-LMV822IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.9 V/μs
Current - Input Bias: 40nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 500μA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Dual Op Amp, 5.5MHz BW, Rail-to-Rail, 2.5-5V, SOIC Product overview: LMV822IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV822IDR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 5500uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1055776-LMV822IDR | 687-LMV822IDR | LMV822IDR | 296-18464-2-ND | LMV822IDR | LMV822IDR | LMV822IDR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822IDR | Dual 5.5MHz 5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5 volts | 2.5 volts | ||||
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | |||
| VOS | 1 millivolts | 1 millivolts | |||||
| IBIAS | 0.0400 µA | 0.0400 µA | |||||
| GBW | 5.5 MHz | 5.5 MHz |