Logarithmic Amplifier 8-SOIC -40 to 85
Logarithmic and Log Ratio Amplifier 1 Circuit 8-SOIC
Logarithmic Amplifier, 45kHz BW, 105dB CMRR, 1.5mV Vos, 8-SOIC Product overview: LOG101AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 45kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LOG101AID can be used for catalog matching and distributor lookup.
LOG101 Logarithmic Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 082935-LOG101AID
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 45kHz
Amplifier Type: Logarithmic and Log Ratio
Current - Input Bias: 5pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -5°C to 75°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 1mA
Channel Output Current: 18mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC LOG/LOG 1 CIRCUIT 8SOIC
Logarithmic and Log Ratio Amplifier 1 Circuit 8-SOIC
IC LOG/LOG 1 CIRCUIT 8SOIC
Logarithmic Amplifiers LOGARITHMIC AMP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LOG101AID | 296-12850-5-ND | 687-LOG101AID | LOG101AID | 082935-LOG101AID | LOG101AID | LOG101AID | LOG101AID | LOG101AID |
| Product Name | LOG101 Logarithmic Amplifier | Instrumentation, Op Amps, Buffer Amps | 45kHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LOG101AID | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Logarithmic Amplifiers | |
| Device Type | Log Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; SOIC8 | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | |||||
| Operating Temperature | -5 to 75 C (23 to 167 F) | -40 C (-40 F) | -5 to 75 C (23 to 167 F) | -5 to 75 C (23 to 167 F) |