STMicroelectronics, Inc. Op Amps LMV822IDT

Description
STMicroelectronics LMV822IDT
Request a Quote Datasheet
Description
STMicroelectronics LMV822IDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amps - 1891975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1891975
Op Amps 1891975
STMicroelectronics LMV822IDT

STMicroelectronics LMV822IDT

Supplier's Site
Op Amps - 1891975P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1891975P
Op Amps 1891975P
STMicroelectronics LMV822IDT

STMicroelectronics LMV822IDT

Supplier's Site
Op Amps - 1891859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1891859
Op Amps 1891859
STMicroelectronics LMV822IDT

STMicroelectronics LMV822IDT

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-12416-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-12416-1-ND
Instrumentation, Op Amps, Buffer Amps 497-12416-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-12416-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-12416-6-ND
Instrumentation, Op Amps, Buffer Amps 497-12416-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-12416-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-12416-2-ND
Instrumentation, Op Amps, Buffer Amps 497-12416-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822IDT - 121423-LMV822IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822IDT
121423-LMV822IDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822IDT 121423-LMV822IDT
Manufacturer: STMicroelectronics Win Source Part Number: 121423-LMV822IDT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.9 V/μs Current - Input Bias: 60nA Voltage - Input Offset: 3.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 300μA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 5.5MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 121423-LMV822IDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.9 V/μs
Current - Input Bias: 60nA
Voltage - Input Offset: 3.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 300μA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 5.5MHz 5.5V 300uA Operational Amplifier IC
687-LMV822IDT
Dual 5.5MHz 5.5V 300uA Operational Amplifier IC 687-LMV822IDT
Dual Op Amp, 5.5MHz, 5.5V, 300uA, SOIC, SM Product overview: LMV822IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, 5.5V, 300uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, 5.5V, 300uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV822IDT can be used for catalog matching and distributor lookup.

Dual Op Amp, 5.5MHz, 5.5V, 300uA, SOIC, SM Product overview: LMV822IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, 5.5V, 300uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, 5.5V, 300uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV822IDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV822IDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV822IDT
Instrumentation, OP Amps, Buffer Amps LMV822IDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV822IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV822IDT
Instrumentation, OP Amps, Buffer Amps LMV822IDT
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV822IDT
Operational Amplifiers - Op Amps LMV822IDT
Operational Amplifiers - Op Amps 400uA 5V Low PWR 50nA 0.8mV 5.5MHz

Operational Amplifiers - Op Amps 400uA 5V Low PWR 50nA 0.8mV 5.5MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV822IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV822IDT
Integrated Circuits (ICs) - Linear - Amplifiers LMV822IDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822IDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV822IDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV822IDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Operational Amplifier, Dual, 5.5 Mhz, 2, 1.9 V/ S, 2.5V To 5.5V, Soic, 8 Rohs Compliant Stmicroelectronics - 46W4721 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Dual, 5.5 Mhz, 2, 1.9 V/ S, 2.5V To 5.5V, Soic, 8 Rohs Compliant Stmicroelectronics
46W4721
Operational Amplifier, Dual, 5.5 Mhz, 2, 1.9 V/ S, 2.5V To 5.5V, Soic, 8 Rohs Compliant Stmicroelectronics 46W4721
Operational Amplifier, Dual, 5.5 MHz, 2, 1.9 V/ s, 2.5V to 5.5V, SOIC, 8 RoHS Compliant: Yes

Operational Amplifier, Dual, 5.5 MHz, 2, 1.9 V/ s, 2.5V to 5.5V, SOIC, 8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1891975 1891975P 497-12416-1-ND 121423-LMV822IDT 687-LMV822IDT LMV822IDT LMV822IDT LMV822IDT LMV822IDT LMV822IDT 46W4721
Product Name Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822IDT Dual 5.5MHz 5.5V 300uA Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier, Dual, 5.5 Mhz, 2, 1.9 V/ S, 2.5V To 5.5V, Soic, 8 Rohs Compliant Stmicroelectronics
Standards RoHS RoHS RoHS RoHS RoHS
Package Type So SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SO Tape and Reel Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width) Automotive
Number of Pins 8 8
Features Rail-Rail-Out
Source Current (IS) 0.3000 milliamps 0.3000 milliamps 0.3000 milliamps 0.3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 77043022A - Lingto Electronic Limited
Specs
Source Current (IS) 1.4 milliamps
View Details
Audio Amplifier ICs - 2449821 - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type EQFN12-JE
View Details