Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824DG4 LMV824DG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 779580-LMV824DG4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 40nA Voltage - Input Offset: 1mV Part Status: Obsolete(EOL) Family Name: LMV824 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 14-SOIC Output Current per Channel: 45mA SR - Slew Rate: 1.9 V/μs GBP - Gain Bandwidth Product: 5.5MHz Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V Alternative Parts (Cross-Reference): BU7444F; MAX475CSD+; MAX475ESD+; MAX475ESD+T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779580-LMV824DG4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 40nA Voltage - Input Offset: 1mV Part Status: Obsolete(EOL) Family Name: LMV824 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 14-SOIC Output Current per Channel: 45mA SR - Slew Rate: 1.9 V/μs GBP - Gain Bandwidth Product: 5.5MHz Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V Alternative Parts (Cross-Reference): BU7444F; MAX475CSD+; MAX475ESD+; MAX475ESD+T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824DG4 - 779580-LMV824DG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824DG4
779580-LMV824DG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824DG4 779580-LMV824DG4
Manufacturer: Texas Instruments Win Source Part Number: 779580-LMV824DG4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 40nA Voltage - Input Offset: 1mV Part Status: Obsolete(EOL) Family Name: LMV824 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 14-SOIC Output Current per Channel: 45mA SR - Slew Rate: 1.9 V/μs GBP - Gain Bandwidth Product: 5.5MHz Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V Alternative Parts (Cross-Reference): BU7444F; MAX475CSD+; MAX475ESD+; MAX475ESD+T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779580-LMV824DG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 40nA
Voltage - Input Offset: 1mV
Part Status: Obsolete(EOL)
Family Name: LMV824
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 14-SOIC
Output Current per Channel: 45mA
SR - Slew Rate: 1.9 V/μs
GBP - Gain Bandwidth Product: 5.5MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Alternative Parts (Cross-Reference): BU7444F; MAX475CSD+; MAX475ESD+; MAX475ESD+T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 5.5MHz 5V SOIC Operational Amplifier IC
687-LMV824DG4
Quad 5.5MHz 5V SOIC Operational Amplifier IC 687-LMV824DG4
Quad Op Amp, 5.5MHz BW, 5V, Rail-to-Rail, SOIC Product overview: LMV824DG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5MHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5MHz, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV824DG4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 5.5MHz BW, 5V, Rail-to-Rail, SOIC Product overview: LMV824DG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5MHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5MHz, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV824DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV824DG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV824DG4-ND
Instrumentation, Op Amps, Buffer Amps LMV824DG4-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824DG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV824DG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV824DG4
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV824DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV824DG4
Integrated Circuits (ICs) - Linear - Amplifiers LMV824DG4
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV824DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV824DG4
Instrumentation, OP Amps, Buffer Amps LMV824DG4
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 779580-LMV824DG4 687-LMV824DG4 LMV824DG4-ND LMV824DG4 LMV824DG4 LMV824DG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824DG4 Quad 5.5MHz 5V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1 milliamps 1 milliamps 1 milliamps 1 milliamps
VOS 1 millivolts 1 millivolts
IBIAS 0.0400 µA 0.0400 µA
GBW 5.5 MHz 5.5 MHz
Slew Rate 1.9 V/µs 1.9 V/µs 1.9 V/µs 1.90E-6 V/µs 1.9 V/µs
Unlock Full Specs
to access all available technical data