Low Power CMOS Quad Operational Amplifier 14-SOIC -40 to 85
Operational Amplifier, 4 Func, 3000uV Offset-Max, CMOS, PDSO14
Operational Amplifier, 4 Func, 3000uV Offset-Max, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 780021-LPC660IM/NOPB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Family Name: LPC660
Categories: Integrated Circuits (ICs)
Operating Supply Current: 160μA
Manufacturer Package: 14-SOIC
Output Current per Channel: 40mA
SR - Slew Rate: 0.11 V/μs
GBP - Gain Bandwidth Product: 350kHz
Dual Supply Voltage (±): 4.75 V ~ 15.5 V, ±2.38 V ~ 7.75 V
Alternative Parts (Cross-Reference): EL5420CS-T13; EL5420CS-T7; MAX44252ASD+; MAX44252ASD+T;
Introduction Date: December 01, 1994
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
4-Ch, 350kHz, 15V Op Amp, RRO, Low Power, SOIC Product overview: LPC660IM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 350kHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 350kHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPC660IM/NOPB can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Low Power CMOS Quad Op Amp
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LPC660IM/NOPB | LPC660IM/NOPB | 780021-LPC660IM/NOPB | 687-LPC660IM/NOPB | LPC660IM/NOPB-ND | LPC660IM/NOPB | LPC660IM/NOPB | LPC660IM/NOPB | LPC660IM/NOPB |
| Product Name | LPC660 Low Power CMOS Quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPC660IM/NOPB | Low-Power 350kHz 15V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 to 15 volts | 5 to 15 volts | |||||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 60 microamps | ||||||||
| CMRR | 63 dB |