Low Voltage, Low Power, RRO, 5 MHz Op Amps 14-TSSOP -40 to 85
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
4-Ch Op Amp, 5.6MHz GBW, 1.25-5.5V, 1mA, TSSOP, 85C Product overview: LMV824MTX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MHz, 5.5V, 1mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.6MHz, 5.5V, 1mA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV824MTX can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Low Voltage, Low Power, RRO, 5 MHz Op Amps 14-TSSOP -40 to 85
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV824MTX | LMV824MTXTR-ND | 687-LMV824MTX | LMV824MTX | LMV824MTX | LMV824MTX | LMV824MTX | LMV824MTX | LMV824MTX | LMV824MTX |
| Product Name | LMV824-N Low Voltage, Low Power, RRO, 5 MHz Op Amps | Instrumentation, Op Amps, Buffer Amps | 5.6MHz 5.5V 1mA TSSOP Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | 2.5 volts | ||||||
| VOS | 3.5 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 330 microamps | |||||||||
| CMRR | 72 dB | |||||||||
| GBW | 5.6 MHz | 5.6 MHz | 5.6 MHz | 5.6 MHz |