CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
Quad Op-Amp, 350kHz GBW, 1mV Vos, SOIC-14, 15V Product overview: LPC660IM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 350kHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 350kHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPC660IM can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LPC660IM-ND | 687-LPC660IM | LPC660IM | LPC660IM | LPC660IM |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad 350kHz 15V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.1600 milliamps | 0.1600 milliamps | 0.1600 milliamps | ||
| Slew Rate | 0.1100 V/µs | 0.1100 V/µs | 0.1100 V/µs | 1.10E-7 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount |