Manufacturer: STMicroelectronics
Win Source Part Number: 019682-LMX324IDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.7 V/μs
Current - Input Bias: 27nA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 130μA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 1.3MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
4-Ch Op Amp, 1.3MHz GBW, 72dB CMRR, 2.3-5.5V, SOIC Product overview: LMX324IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMX324IDT can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Low PWR 120uA 2.7V 2.3 to 5.5V 1.3 MHz
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 019682-LMX324IDT | 497-13021-1-ND | 687-LMX324IDT | LMX324IDT | LMX324IDT | LMX324IDT | LMX324IDT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMX324IDT | Instrumentation, Op Amps, Buffer Amps | 1.3MHz 5.5V SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 volts | ||||
| Source Current (IS) | 0.1300 milliamps | 0.1300 milliamps | 0.1300 milliamps | 0.1300 milliamps | |||
| VOS | 4 millivolts | 4 millivolts | |||||
| IBIAS | 0.0270 µA | 0.0270 µA | |||||
| GBW | 1.3 MHz | 1.3 MHz |