Texas Instruments LMV981-N Single 1.8V, RRIO Operational Amplifiers with Shutdown LMV981TL/NOPB

Description
Single 1.8V, RRIO Operational Amplifiers with Shutdown 6-DSBGA -40 to 125
Request a Quote Datasheet
Description
Single 1.8V, RRIO Operational Amplifiers with Shutdown 6-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV981-N Single 1.8V, RRIO Operational Amplifiers with Shutdown - LMV981TL/NOPB - Texas Instruments
Dallas, TX, United States
LMV981-N Single 1.8V, RRIO Operational Amplifiers with Shutdown
LMV981TL/NOPB
LMV981-N Single 1.8V, RRIO Operational Amplifiers with Shutdown LMV981TL/NOPB
Single 1.8V, RRIO Operational Amplifiers with Shutdown 6-DSBGA -40 to 125

Single 1.8V, RRIO Operational Amplifiers with Shutdown 6-DSBGA -40 to 125

Buy Now Datasheet
 - LMV981TL/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 4000uV Offset-Max, BICMOS, PBGA6

Operational Amplifier, 1 Func, 4000uV Offset-Max, BICMOS, PBGA6

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV981TL/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV981TL/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMV981TL/NOPBDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.5x1.3)

General Purpose Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.5x1.3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV981TL/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV981TL/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMV981TL/NOPBTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.5x1.3)

General Purpose Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.5x1.3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV981TL/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV981TL/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMV981TL/NOPBCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.5x1.3)

General Purpose Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.5x1.3)

Buy Now Datasheet
Singapore, Singapore
1.5MHz 1.8V 5V Operational Amplifier IC
687-LMV981TL/NOPB
1.5MHz 1.8V 5V Operational Amplifier IC 687-LMV981TL/NOPB
1.5MHz Op Amp, 1.8V-5V, 1Ch, RRIO, 0.42V/µs Slew Rate, 6-DSBGA Product overview: LMV981TL/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 1.8V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 1.8V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV981TL/NOPB can be used for catalog matching and distributor lookup.

1.5MHz Op Amp, 1.8V-5V, 1Ch, RRIO, 0.42V/µs Slew Rate, 6-DSBGA Product overview: LMV981TL/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 1.8V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 1.8V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV981TL/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV981TL/NOPB - 112698-LMV981TL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV981TL/NOPB
112698-LMV981TL/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV981TL/NOPB 112698-LMV981TL/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 112698-LMV981TL/NOPB Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.42 V/μs Current - Input Bias: 14nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-DSBGA Supply Voltage - Operating: 1.8 V to 5 V, ±0.9 V to 2.5 V Operating Supply Current: 116μA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 1.5MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 112698-LMV981TL/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.42 V/μs
Current - Input Bias: 14nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-DSBGA
Supply Voltage - Operating: 1.8 V to 5 V, ±0.9 V to 2.5 V
Operating Supply Current: 116μA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV981TL/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV981TL/NOPB
Instrumentation, OP Amps, Buffer Amps LMV981TL/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.5x1.3)

General Purpose Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.5x1.3)

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV981TL/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV981TL/NOPB
Instrumentation, OP Amps, Buffer Amps LMV981TL/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.5x1.3)

General Purpose Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.5x1.3)

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV981TL/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV981TL/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV981TL/NOPB
IC OPAMP GP 1 CIRCUIT 6DSBGA

IC OPAMP GP 1 CIRCUIT 6DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV981TL/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV981TL/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV981TL/NOPB
IC OPAMP GP 1 CIRCUIT 6DSBGA

IC OPAMP GP 1 CIRCUIT 6DSBGA

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV981TL/NOPB
Operational Amplifiers - Op Amps LMV981TL/NOPB
Operational Amplifiers - Op Amps Single 1.8V, RRIO Op Amp w/ Shutdown

Operational Amplifiers - Op Amps Single 1.8V, RRIO Op Amp w/ Shutdown

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV981TL/NOPB LMV981TL/NOPB LMV981TL/NOPBDKR-ND 687-LMV981TL/NOPB 112698-LMV981TL/NOPB LMV981TL/NOPB LMV981TL/NOPB LMV981TL/NOPB LMV981TL/NOPB
Product Name LMV981-N Single 1.8V, RRIO Operational Amplifiers with Shutdown Instrumentation, Op Amps, Buffer Amps 1.5MHz 1.8V 5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV981TL/NOPB Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5 volts 1.8 to 5 volts 1.8 to 5 volts 1.8 volts
VOS 4 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 230 microamps
CMRR 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
LM124-SP Quadruple Operational Amplifier - 5962-9950403VCA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
3 suppliers
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
3 suppliers
BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers