The LMV841 is a CMOS input, rail-to-rail input and output operational amplifier designed for high-impedance sensor interfaces and battery-powered applications, operating from 2.7 V to 12 V with a supply current of 1 mA per channel, a unity gain bandwidth of 4.5 MHz, and an input offset voltage maximum of 500 µV. It is offered in a 5-pin SC70 package measuring 2.00 mm × 1.25 mm, with an operating temperature range of -40°C to 125°C.
CMOS Input, RRIO, Wide Supply Range Operational Amplifiers 5-SC70 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 142627-LMV841MGX/NOP
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.5 V/μs
Current - Input Bias: 0.3pA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 1.03mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 4.5MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
1ch Op Amp, 4.5MHz GBW, 2.7-12V, 86dB CMRR/PSRR, 10pA Ib, 500uV Vos Product overview: LMV841MGX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5MHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.5MHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV841MGX/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
Operational Amplifiers - Op Amps Single CMOS Input, RRIO, Wide Supply Range Operational Amplifiers 5-SC70 -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV841MGX/NOPB | 142627-LMV841MGX/NOPB | 687-LMV841MGX/NOPB | 296-37397-2-ND | LMV841MGX/NOPB | LMV841MGX/NOPB | LMV841MGX/NOPB | LMV841MGX/NOPB | LMV841MGX/NOPB |
| Product Name | LMV841 CMOS Input, RRIO, Wide Supply Range Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV841MGX/NOPB | 4.5MHz 12V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 volts | 2.7 volts | ||||
| VOS | 0.5000 millivolts | 0.0500 millivolts | 0.0500 millivolts | 0.0500 millivolts | |||||
| Quiescent Current (IQ) | 2000 microamps | ||||||||
| CMRR | 86 dB |