Programmable Micropower CMOS Input, Rail-to-Rail Output Operational Amplifier 6-SOT -40 to 85
Micropower Op Amp, 4.6MHz GBW, 2.5V/µs SR, 10pA Ib, 5.5V, TSOT Product overview: LPV531MK/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6MHz, 2.5V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.6MHz, 2.5V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV531MK/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN
Manufacturer: Texas Instruments
Win Source Part Number: 113013-LPV531MK/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.5 V/μs
Current - Input Bias: 0.05pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 425μA
Channel Output Current: 24mA
Gain Bandwidth Product (GBP): 4.6MHz
IC OPAMP GP 1 CIRCUIT SOT23-THIN
IC OPAMP GP 1 CIRCUIT SOT23-THIN
Operational Amplifiers - Op Amps Prgmble McroPwr CMOS Input RRO Op Amp
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LPV531MK/NOPB | 687-LPV531MK/NOPB | LPV531MK/NOPBTR-ND | 113013-LPV531MK/NOPB | LPV531MK/NOPB | LPV531MK/NOPB | LPV531MK/NOPB | LPV531MK/NOPB |
| Product Name | LPV531 Programmable Micropower CMOS Input, Rail-to-Rail Output Operational Amplifier | 4.6MHz 2.5V 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV531MK/NOPB | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5 volts | 5 volts | 2.7 to 5.5 volts | 2.7 volts | ||||
| VOS | 4.5 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 530 microamps | |||||||
| CMRR | 72 dB |