Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931IDCKRG4 LMV931IDCKRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1055815-LMV931IDCKRG 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.42 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.8 V to 5 V, ±0.9 V to 2.5 V Operating Supply Current: 116μA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 1.5MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1055815-LMV931IDCKRG 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.42 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.8 V to 5 V, ±0.9 V to 2.5 V Operating Supply Current: 116μA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 1.5MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931IDCKRG4 - 1055815-LMV931IDCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931IDCKRG4
1055815-LMV931IDCKRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931IDCKRG4 1055815-LMV931IDCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1055815-LMV931IDCKRG 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.42 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.8 V to 5 V, ±0.9 V to 2.5 V Operating Supply Current: 116μA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 1.5MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055815-LMV931IDCKRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.42 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5 V, ±0.9 V to 2.5 V
Operating Supply Current: 116μA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV931IDCKRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV931IDCKRG4-ND
Instrumentation, Op Amps, Buffer Amps LMV931IDCKRG4-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Singapore, Singapore
1.5MHz 5V Operational Amplifier IC
687-LMV931IDCKRG4
1.5MHz 5V Operational Amplifier IC 687-LMV931IDCKRG4
1-Ch General Purpose Op Amp, 1.5MHz BW, 5V, SC70-5 Product overview: LMV931IDCKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV931IDCKRG4 can be used for catalog matching and distributor lookup.

1-Ch General Purpose Op Amp, 1.5MHz BW, 5V, SC70-5 Product overview: LMV931IDCKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV931IDCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV931IDCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV931IDCKRG4
Integrated Circuits (ICs) - Linear - Amplifiers LMV931IDCKRG4
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931IDCKRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV931IDCKRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV931IDCKRG4
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV931IDCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV931IDCKRG4
Instrumentation, OP Amps, Buffer Amps LMV931IDCKRG4
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1055815-LMV931IDCKRG4 LMV931IDCKRG4-ND 687-LMV931IDCKRG4 LMV931IDCKRG4 LMV931IDCKRG4 LMV931IDCKRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931IDCKRG4 Instrumentation, Op Amps, Buffer Amps 1.5MHz 5V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 1.8 to 5 volts 5 volts 5 volts
Source Current (IS) 0.1160 milliamps 0.1160 milliamps 0.1160 milliamps 0.1160 milliamps
VOS 1 millivolts 1 millivolts
IBIAS 0.0150 µA 0.0150 µA
GBW 1.5 MHz 1.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1698207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type Dmp
Number of Pins 8
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC328AD - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
Analog - MTLT118QD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD620AN - Lingto Electronic Limited
Specs
Source Current (IS) 0.9000 milliamps
Bandwidth 1 MHz
View Details