The LMV862MM/NOPB is a dual low power operational amplifier featuring a bandwidth of 30 MHz and designed with CMOS technology. It operates within a supply voltage range of 2.7V to 5.5V and consumes a supply current of 2.25 mA per channel. The device is characterized by a low input offset voltage of 1 mV maximum and an input bias current of just 0.1 pA, making it suitable for precision applications. The LMV862 also offers a rail-to-rail output voltage swing and can drive output currents up to 67 mA. It is EMI hardened, which minimizes interference, making it ideal for sensitive applications. The operational amplifier supports a wide temperature range from -40°C to +125°C, ensuring reliability in various environments. The LMV862 is packaged in an 8-pin VSSOP, providing a compact solution for space-constrained designs.
Dual 30 MHz Low Power CMOS, EMI Hardened Operational Amplifiers 8-VSSOP -40 to 128
Manufacturer: Texas Instruments
Win Source Part Number: 808467-LMV862MM/NOPB
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 20V/μs
Gain Bandwidth Product: 31MHz
Current - Input Bias: 0.1pA
Voltage - Input Offset: 273μV
Current - Supply: 4.85mA
Current - Output / Channel: 150mA
Voltage - Supply, Single/Dual (±): 2.7V ~ 5.5V, ±1.35V ~ 2.75V
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: LMV862
Dual 30MHz Op Amp, Low Power, EMI Hardened, 5.5V, VSSOP Product overview: LMV862MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 30MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 30MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV862MM/NOPB can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Operational Amplifiers - Op Amps Low Pwr Emi 30Mhz Op Amp
IC CMOS 2 CIRCUIT 8VSSOP
LMV862 DUAL 30 MHZ LOW POWER CMO
IC CMOS 2 CIRCUIT 8VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
OP-AMP, DUAL, 31MHZ, 20V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:31MHz; Slew Rate:20V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LMV862MM/NOPB | 808467-LMV862MM/NOPB | 687-LMV862MM/NOPB | LMV862MM/NOPBDKR-ND | LMV862MM/NOPB | LMV862MM/NOPB | LMV862MM/NOPB | LMV862MM/NOPB | LMV862MM/NOPB | 52AH7155 | LMV862MM/NOPB |
| Product Name | LMV862 Dual 30 MHz Low Power CMOS, EMI Hardened Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV862MM/NOPB | Low-Power Dual 30MHz 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, 31Mhz, 20V/us, Vssop-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5.5 volts | 2.7 volts | 2.7 volts | |||||||
| VOS | 1 millivolts | 0.2730 millivolts | 0.2730 millivolts | 0.2730 millivolts | |||||||
| Quiescent Current (IQ) | 2840 microamps | ||||||||||
| CMRR | 78 dB |