STMicroelectronics, Inc. 1.3MHz 5.5V 130uA Operational Amplifier IC LMX321ICT

Description
1.3MHz Op Amp, 1-Ch, 5.5V, 130uA, SC Package Product overview: LMX321ICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 5.5V, 130uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 5.5V, 130uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMX321ICT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.3MHz Op Amp, 1-Ch, 5.5V, 130uA, SC Package Product overview: LMX321ICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 5.5V, 130uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 5.5V, 130uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMX321ICT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.3MHz 5.5V 130uA Operational Amplifier IC - 687-LMX321ICT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3MHz 5.5V 130uA Operational Amplifier IC
687-LMX321ICT
1.3MHz 5.5V 130uA Operational Amplifier IC 687-LMX321ICT
1.3MHz Op Amp, 1-Ch, 5.5V, 130uA, SC Package Product overview: LMX321ICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 5.5V, 130uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 5.5V, 130uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMX321ICT can be used for catalog matching and distributor lookup.

1.3MHz Op Amp, 1-Ch, 5.5V, 130uA, SC Package Product overview: LMX321ICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 5.5V, 130uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 5.5V, 130uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMX321ICT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13036-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13036-6-ND
Instrumentation, Op Amps, Buffer Amps 497-13036-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13036-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13036-1-ND
Instrumentation, Op Amps, Buffer Amps 497-13036-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13036-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13036-2-ND
Instrumentation, Op Amps, Buffer Amps 497-13036-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMX321ICT - 019680-LMX321ICT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMX321ICT
019680-LMX321ICT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMX321ICT 019680-LMX321ICT
Manufacturer: STMicroelectronics Win Source Part Number: 019680-LMX321ICT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.7 V/μs Current - Input Bias: 27nA Voltage - Input Offset: 4mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 130μA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 1.3MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 019680-LMX321ICT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.7 V/μs
Current - Input Bias: 27nA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 130μA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 1.3MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - LMX321ICT - Rochester Electronics
Newburyport, MA, United States
Low-power, general-purpose operational amplifier

Low-power, general-purpose operational amplifier

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMX321ICT
Operational Amplifiers - Op Amps LMX321ICT
Operational Amplifiers - Op Amps Low PWR 120uA 2.7V 2.3 to 5.5V 1.3 MHz

Operational Amplifiers - Op Amps Low PWR 120uA 2.7V 2.3 to 5.5V 1.3 MHz

Buy Now Datasheet
Op-Amp, 1.3Mhz, -40 To 125Deg C, Sc-70-5 Rohs Compliant Stmicroelectronics - 47AK6609 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.3Mhz, -40 To 125Deg C, Sc-70-5 Rohs Compliant Stmicroelectronics
47AK6609
Op-Amp, 1.3Mhz, -40 To 125Deg C, Sc-70-5 Rohs Compliant Stmicroelectronics 47AK6609
OP-AMP, 1.3MHZ, -40 TO 125DEG C, SC-70-5 ROHS COMPLIANT: YES

OP-AMP, 1.3MHZ, -40 TO 125DEG C, SC-70-5 ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - LMX321ICT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMX321ICT
Integrated Circuits (ICs) - Linear - Amplifiers LMX321ICT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMX321ICT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMX321ICT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMX321ICT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMX321ICT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMX321ICT
Instrumentation, OP Amps, Buffer Amps LMX321ICT
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMX321ICT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMX321ICT
Instrumentation, OP Amps, Buffer Amps LMX321ICT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LMX321ICT 497-13036-6-ND 019680-LMX321ICT LMX321ICT LMX321ICT 47AK6609 LMX321ICT LMX321ICT LMX321ICT LMX321ICT
Product Name 1.3MHz 5.5V 130uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMX321ICT Operational Amplifiers - Op Amps Op-Amp, 1.3Mhz, -40 To 125Deg C, Sc-70-5 Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.3 to 5.5 volts 2.3 to 5.5 volts 5.5 volts 2.3 volts
Slew Rate 0.7000 V/µs 0.7000 V/µs 0.7000 V/µs 7.00E-7 V/µs 0.7000 V/µs 0.7000 V/µs
Bandwidth 1.3 MHz 1.3 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data