1CH Op Amp, 350kHz BW, 1mV Vos, SOIC, 15.5V Max Product overview: LPC661IM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 15.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 15.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPC661IM can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 1 Func, 6300uV Offset-Max, CMOS, PDSO8
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LPC661IM | LPC661IM-ND | LPC661IM | LPC661IM | LPC661IM | LPC661IM | LPC661IM |
| Product Name | 350kHz 15.5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 4.75 to 15.5 volts | 4.75 volts | 4.75 volts | ||||
| Slew Rate | 0.1100 V/µs | 0.1100 V/µs | 0.1100 V/µs | 1.10E-7 V/µs | 0.1100 V/µs | ||
| Bandwidth | 0.3500 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP; SOP8 | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |