26V, bi-directional, 350kHz current sense amplifier 6-SOT-23 -40 to 125 Product overview: INA181A4IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 350kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 350kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA181A4IDBVT can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC CURR SENSE 1 CIRCUIT SOT23-6
Current Sense Amplifiers Automotive, 26V bi-directional current sense amplifier for cost-sensitive systems 6-SOT-23 -40 to 125
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-6
CURRENT SENSE AMPLIFIER, 105KHZ, SOT-23; No. of Amplifiers:1 Amplifier; Input Bias Current:75µA; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:105kHz; RoHS Compliant: Yes
IC CURR SENSE 1 CIRCUIT SOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 687-INA181A4IDBVT | 296-46637-1-ND | INA181A4IDBVT | INA181A4IDBVT | INA181A4IDBVT | 52AH7135 | INA181A4IDBVT |
| Product Name | 26V 350kHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifier, 105Khz, Sot-23; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.2600 milliamps | 0.2600 milliamps | 0.2600 milliamps | ||||
| Slew Rate | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | ||||
| Package Type | SOT; SOT-23-6 | SOT-23-6 | SOT; SOT23; SOT-23-6 |