Texas Instruments INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier INA155UA

Description
Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-SOIC
Request a Quote
Description
Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The INA155UA is a single-supply, rail-to-rail output, CMOS instrumentation amplifier available in an SO-8 surface-mount package, specified for operation over the temperature range of -55°C to +125°C. It provides fixed internal gains of 10 V/V or 50 V/V, with a bandwidth of 550 kHz at G = 10 and 110 kHz at G = 50, and a slew rate of 6.5 V/µs. The device operates from a supply voltage of +2.7 V to +5.5 V, has an input offset voltage of ±1 mV maximum at 25°C, and offers high common-mode rejection ratio up to 100 dB. Input bias current is as low as 10 pA, and output swing is within 10 mV of the supply rails under a 10 kΩ load.

Datasheet Summary
Powered by GS/AI

The INA155UA is a single-supply, rail-to-rail output, CMOS instrumentation amplifier available in an SO-8 surface-mount package, specified for operation over the temperature range of -55°C to +125°C. It provides fixed internal gains of 10 V/V or 50 V/V, with a bandwidth of 550 kHz at G = 10 and 110 kHz at G = 50, and a slew rate of 6.5 V/µs. The device operates from a supply voltage of +2.7 V to +5.5 V, has an input offset voltage of ±1 mV maximum at 25°C, and offers high common-mode rejection ratio up to 100 dB. Input bias current is as low as 10 pA, and output swing is within 10 mV of the supply rails under a 10 kΩ load.

Suppliers

Company
Product
Description
Supplier Links
INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier - INA155UA - Texas Instruments
Dallas, TX, United States
INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier
INA155UA
INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier INA155UA
Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-SOIC

Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - INA155UA-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA155UA-ND
Instrumentation, Op Amps, Buffer Amps INA155UA-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V 550kHz 6.5V SOIC Operational Amplifier IC
687-INA155UA
5.5V 550kHz 6.5V SOIC Operational Amplifier IC 687-INA155UA
5.5V CMOS Instrumentation Amp, 550kHz BW, 6.5V/µs SR, 1mV Vos, SOIC Product overview: INA155UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 550kHz, 6.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 550kHz, 6.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA155UA can be used for catalog matching and distributor lookup.

5.5V CMOS Instrumentation Amp, 550kHz BW, 6.5V/µs SR, 1mV Vos, SOIC Product overview: INA155UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 550kHz, 6.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 550kHz, 6.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA155UA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA155UA - 001808-INA155UA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA155UA
001808-INA155UA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA155UA 001808-INA155UA
Manufacturer: Texas Instruments Win Source Part Number: 001808-INA155UA Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 550kHz Amplifier Type: Instrumentation Slew Rate: 6.5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 1.7mA Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Medical, Audio, Automotive, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 001808-INA155UA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 550kHz
Amplifier Type: Instrumentation
Slew Rate: 6.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 1.7mA
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Medical, Audio, Automotive, Communications & Networking

Buy Now Datasheet
Instrumentation Amplifiers - 3782812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
3782812
Instrumentation Amplifiers 3782812
Instrumentation amplifier,INA155UA SO8

Instrumentation amplifier,INA155UA SO8

Supplier's Site
Instrumentation Amplifiers - 1003831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
1003831
Instrumentation Amplifiers 1003831
Instrumentation amplifier,INA155UA SO8

Instrumentation amplifier,INA155UA SO8

Supplier's Site
Instrumentation Amplifiers - 3782812P - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
3782812P
Instrumentation Amplifiers 3782812P
Instrumentation amplifier,INA155UA SO8

Instrumentation amplifier,INA155UA SO8

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA155UA - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA155UA
Instrumentation, OP Amps, Buffer Amps INA155UA
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA155UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA155UA
Instrumentation, OP Amps, Buffer Amps INA155UA
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA155UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA155UA
Integrated Circuits (ICs) - Linear - Amplifiers INA155UA
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA155UA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA155UA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA155UA
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrument Amplifier, 550Khz, 90Db, Soic-8; No. Of Amplifiers Texas Instruments - 35C0500 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Amplifier, 550Khz, 90Db, Soic-8; No. Of Amplifiers Texas Instruments
35C0500
Instrument Amplifier, 550Khz, 90Db, Soic-8; No. Of Amplifiers Texas Instruments 35C0500
INSTRUMENT AMPLIFIER, 550KHZ, 90DB, SOIC-8; No. of Amplifiers:2 Amplifier; Input Offset Voltage:1mV; Slew Rate:6.5V/µs; Bandwidth:550kHz; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; CMRR:90dB RoHS Compliant: Yes

INSTRUMENT AMPLIFIER, 550KHZ, 90DB, SOIC-8; No. of Amplifiers:2 Amplifier; Input Offset Voltage:1mV; Slew Rate:6.5V/µs; Bandwidth:550kHz; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; CMRR:90dB RoHS Compliant: Yes

Supplier's Site
Ic, Amp Instrumentation, Soic8, 155; No. Of Amplifiers Texas Instruments - 29AH5956 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Amp Instrumentation, Soic8, 155; No. Of Amplifiers Texas Instruments
29AH5956
Ic, Amp Instrumentation, Soic8, 155; No. Of Amplifiers Texas Instruments 29AH5956
IC, AMP INSTRUMENTATION, SOIC8, 155; No. of Amplifiers:2 Amplifier; Input Offset Voltage:200µV; Slew Rate:6.5V/µs; Bandwidth:550kHz; Supply Voltage Range:2.5V to 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes

IC, AMP INSTRUMENTATION, SOIC8, 155; No. of Amplifiers:2 Amplifier; Input Offset Voltage:200µV; Slew Rate:6.5V/µs; Bandwidth:550kHz; Supply Voltage Range:2.5V to 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Instrumentation Amplifier Chips
Product Number INA155UA INA155UA-ND 687-INA155UA 001808-INA155UA 3782812 3782812P INA155UA INA155UA INA155UA INA155UA 35C0500 29AH5956
Product Name INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier Instrumentation, Op Amps, Buffer Amps 5.5V 550kHz 6.5V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA155UA Instrumentation Amplifiers Instrumentation Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrument Amplifier, 550Khz, 90Db, Soic-8; No. Of Amplifiers Texas Instruments Ic, Amp Instrumentation, Soic8, 155; No. Of Amplifiers Texas Instruments
RoHS Compliant RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 10 to 50 V/V
CMRR 78 dB
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 3 to 5 volts 2.7 volts 2.7 volts 2.5 to 6 volts
IBIAS 5.00E-5 µA 1.00E-6 µA 1.00E-6 µA 1.00E-6 µA
Unlock Full Specs
to access all available technical data