Current Sense Amplifier 1 Circuit Rail-to-Rail TSOT-23-8
Current Sense Amplifier 1 Circuit Rail-to-Rail TSOT-23-8
Current Sense Amplifier 1 Circuit Rail-to-Rail TSOT-23-8
Win Source Part Number: 1013982-INA186A3IDDF
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Zero-Drift
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Current Sense
Slew Rate: 0.3V/µs
Gain Bandwidth Product: 45 kHz
Current - Input Bias: 500 pA
Voltage - Input Offset: 3 µV
Current - Supply: 48µA
Package / Case: SOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-INA186A3IDDFRDKR
Base Product Number: INA186
Voltage - Supply Span (Min): 1.7 V
Voltage - Supply Span (Max): 5.5 V
40V, bi-directional, high-precision current sense amplifier w/ picoamp IB & ENABLE 8-SOT-23-THIN -40 to 125 Product overview: INA186A3IDDFR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 40V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA186A3IDDFR can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit Rail-to-Rail TSOT-23-8
IC CURR SENSE 1 CIRCUIT TSOT23-8
IC CURR SENSE 1 CIRCUIT TSOT23-8
IC CURR SENSE 1 CIRCUIT TSOT23-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-INA186A3IDDFRTR-ND | 1013982-INA186A3IDDFR | 687-INA186A3IDDFR | INA186A3IDDFR | INA186A3IDDFR | INA186A3IDDFR | INA186A3IDDFR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 40V SOT-23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.0480 milliamps | 0.0480 milliamps | 0.0480 milliamps | 0.0480 milliamps | |||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | 0.3000 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOT; SOT-23-8 Thin, TSOT-23-8 | SOT-23-8 | SOT; SOT23; SOT-23-8 | SOT-23-8 | Surface Mount |