The INA163 is a low-noise, low-distortion instrumentation amplifier designed for high-performance applications. It features a voltage noise of 1nV/,àöHz at 1kHz and a total harmonic distortion plus noise (THD+N) of 0.002% at a gain of 100. The amplifier supports a wide bandwidth of 800kHz at this gain, making it suitable for low-level audio signals and various industrial and medical applications. The INA163 operates over a supply voltage range of ±4.5V to ±18V and offers high common-mode rejection (CMR) greater than 100dB. Gain can be set using an external resistor, allowing flexibility in application design. It is housed in a compact SO-14 surface-mount package and is specified for operation within a temperature range of -40°C to +85°C. This amplifier is particularly effective in professional microphone preamps and differential receiver applications, providing superior performance in low-impedance environments.
Low-Noise Low-Distortion Instrumentation Amplifier 14-SOIC -40 to 85
Instrumentation Amplifier 1 Circuit 14-SOIC
Instrumentation Amplifier 1 Circuit 14-SOIC
IC INST AMP 1 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA163UAE4 | INA163UAE4-ND | INA163UAE4 | INA163UAE4 |
| Product Name | INA163 Low-Noise Low-Distortion Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | |||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | |||
| CMRR | 100 dB | |||
| Supply Voltage (VS) | 9 to 36 volts | 9 volts | ||
| IBIAS | 12 µA | 2 µA |