Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SON (4x4)
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SON (4x4)
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SON (4x4)
Instrumentation Amplifier, 1 Func, 55uV Offset-Max, 0.6MHz Band Width, PDSO8
INST Amp Single R-R O/P ±18V/36V 8-Pin WSON EP T/R Product overview: INA188IDRJR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA188IDRJR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 811931-INA188IDRJR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
-3db Bandwidth: 600kHz
Amplifier Type: Zero-Drift
Slew Rate: 0.9V/μs
Current - Input Bias: 850pA
Voltage - Input Offset: 25μV
Current - Supply: 1.4mA
Current - Output / Channel: 18mA
Voltage - Supply, Single/Dual (±): 4V ~ 36V, ±2V ~ 18V
Supplier Device Package: 8-SON (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
IC OPAMP ZERO-DRIFT 1 CIRC 8SON
IC OPAMP ZERO-DRIFT 1 CIRC 8SON
IC OPAMP ZERO-DRIFT 1 CIRC 8SON
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SON (4x4)
INSTRUMENT AMPLIFIER, 130DB, 15KHZ, SON; No. of Amplifiers:1 Amplifier; Input Offset Voltage:25µV; Slew Rate:0.17V/µs; Bandwidth:15kHz; Supply Voltage Range:4V to 36V, ± 2V to ± 18V; Amplifier Case Style:SON; No. of Pins:8Pins; RoHS Compliant: Yes
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-46939-2-ND | INA188IDRJR | 687-INA188IDRJR | 811931-INA188IDRJR | INA188IDRJR | INA188IDRJR | INA188IDRJR | INA188IDRJR | 26AJ6856 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 18V 36V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA188IDRJR | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrument Amplifier, 130Db, 15Khz, Son; No. Of Amplifiers Texas Instruments | |
| Features | Rail-Rail-Out | Single-Supply | |||||||
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | |||||
| Slew Rate | 0.9000 V/µs | 0.9000 V/µs | 9.00E-7 V/µs | 0.9000 V/µs | 0.9000 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | 8-WDFN Exposed Pad | WSON8 | Surface Mount | Surface Mount | 8-WDFN Exposed Pad |