Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-563
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-563
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs)- Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR) Cut Tape (CT)
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Gain Bandwidth Product: 210 kHz
Current - Input Bias: 75 µA
Voltage - Input Offset: 25 µV
Current - Supply: 200µA
Product Status: Active
Base Product Number: INA185
IC CURR SENSE 1 CIRCUIT SOT563 Product overview: INA185A2IDRLT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA185A2IDRLT can be used for catalog matching and distributor lookup.
Current Sense Amplifiers Ultra-small (SOT-563) precision, high-speed current sense amplifier 6-SOT-5X3 -40 to 125
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-563
IC CURR SENSE 1 CIRCUIT SOT563
IC CURR SENSE 1 CIRCUIT SOT563
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-INA185A2IDRLTTR-ND | 687-INA185A2IDRLT | INA185A2IDRLT | INA185A2IDRLT | INA185A2IDRLT | INA185A2IDRLT | |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs)- Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | |||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOT; SOT-563, SOT-666 | Tape & Reel (TR) | SOT; SOT-563, SOT-666 | Surface Mount |