Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-563
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-563
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-563
Win Source Part Number: 1357414-INA185A1IDRL
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Base Product Number: INA185
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 200µA
Number of Circuits: 1
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Gain Bandwidth Product: 350 kHz
Current - Input Bias: 75 µA
Voltage - Input Offset: 100 µV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
26V, 350kHz, bi-directional, high-precision current sense amplifier in ultra small (sot-563) package 6-SOT-5X3 -40 to 125 Product overview: INA185A1IDRLR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA185A1IDRLR can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-563
IC CURR SENSE 1 CIRCUIT SOT563
Current Sense Amplifiers Ultra-small (SOT-563) precision, high-speed current sense amplifier 6-SOT-5X3 -40 to 125
IC CURR SENSE 1 CIRCUIT SOT563
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-INA185A1IDRLRTR-ND | 1357414-INA185A1IDRLR | 687-INA185A1IDRLR | INA185A1IDRLR | INA185A1IDRLR | INA185A1IDRLR | INA185A1IDRLR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 26V 350kHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | |||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; SOT-563, SOT-666 | SOT-563, SOT-666 | SOT; SOT-563, SOT-666 | Surface Mount |