Manufacturer: Texas Instruments
Win Source Part Number: 874601-INA2180A2IDGK
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Current Sense Amplifier Circuit Rail-to-Rail 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA2180
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-51156-1, 296-51156-2, 296-51156-6, INA2180A2IDGKR-ND
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
26V, dual channel, 350kHz current sense amplifier 8-VSSOP -40 to 125 Product overview: INA2180A2IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 26V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2180A2IDGKR can be used for catalog matching and distributor lookup.
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC CURR SENSE 2 CIRCUIT 8VSSOP
Current Sense Amplifiers Dual Channel, 26V, Low-/High-Side Voltage Output Current Sense Amp 8-VSSOP -40 to 125
IC CURR SENSE 2 CIRCUIT 8VSSOP
Dual VSSOP-8 Current-Sensing Amplifiers ROHS
IC CURR SENSE 2 CIRCUIT 8VSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 874601-INA2180A2IDGKR | 296-51156-2-ND | 687-INA2180A2IDGKR | INA2180A2IDGKR | INA2180A2IDGKR | INA2180A2IDGKR | INA2180A2IDGKR | INA2180A2IDGKR | INA2180A2IDGKR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2180A2IDGKR | Instrumentation, Op Amps, Buffer Amps | Dual 26V 350kHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Current-Sensing Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SSOP; SOP; 8-VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | SSOP; SOP | Surface Mount | |||
| Operating Range | Automotive | ||||||||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.3550 milliamps | 0.3550 milliamps | 0.3550 milliamps |