The INA186A1IYFDR is a low-power, bidirectional current-sense amplifier designed for precision current measurement in various applications. It operates within a common-mode voltage range of -0.2 V to +40 V and supports a supply voltage from 1.7 V to 5.5 V, drawing a typical quiescent current of 48 µA. The device features low input bias currents of 500 pA, enabling accurate microamp current measurements, and offers five fixed gain options: 25 V/V, 50 V/V, 100 V/V, 200 V/V, and 500 V/V. The INA186A1IYFDR is characterized by a high common-mode rejection ratio of 120 dB, a maximum gain error of ±1%, and a low offset voltage of ±50 OºV. It is suitable for applications such as notebook PCs, smartphones, consumer battery chargers, and battery testing. The device is available in a compact DSBGA package, making it suitable for space-constrained designs. It operates over a temperature range of -40°C to +125°C, ensuring reliability in various environmental conditions.
IC CURR SENSE 1 CIRCUIT 6DSBGA Product overview: INA186A1IYFDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA186A1IYFDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319812-INA186A1IYFD
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: Current Sense
Slew Rate: 0.3V/µs
Gain Bandwidth Product: 45 kHz
Current - Input Bias: 500 nA
Voltage - Input Offset: 3 µV
Current - Supply: 48µA
Supplier Device Package: 6-DSBGA (1.17x0.77)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-XFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 296-INA186A1IYFDRCT,
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.7 V
Voltage - Supply Span (Max): 5.5 V
Current Sense Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.17x0.77)
Current Sense Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.17x0.77)
Current Sense Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.17x0.77)
IC CURR SENSE 1 CIRCUIT 6DSBGA
IC CURR SENSE 1 CIRCUIT 6DSBGA
Current Sense Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.17x0.77)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-INA186A1IYFDR | 1319812-INA186A1IYFDR | 296-INA186A1IYFDRTR-ND | INA186A1IYFDR | INA186A1IYFDR | INA186A1IYFDR |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.7 to 5.5 volts | 1.7 volts | ||||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | 0.3000 V/µs | |
| Bandwidth | 0.0450 MHz | 0.0450 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |