Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA2180A3IDGKT

Description
Win Source Part Number: 1260483-INA2180A3IDG KT Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 250 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 150 kHz Amplifier Type: Current Sense Slew Rate: 2V/µs Current - Input Bias: 80 µA Voltage - Input Offset: 100 µV Current - Supply: 355µA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-47943-6,296-4794 3-1,296-47943-2 Base Product Number: INA2180 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet
Description
Win Source Part Number: 1260483-INA2180A3IDG KT Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 250 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 150 kHz Amplifier Type: Current Sense Slew Rate: 2V/µs Current - Input Bias: 80 µA Voltage - Input Offset: 100 µV Current - Supply: 355µA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-47943-6,296-4794 3-1,296-47943-2 Base Product Number: INA2180 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260483-INA2180A3IDGKT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260483-INA2180A3IDGKT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260483-INA2180A3IDGKT
Win Source Part Number: 1260483-INA2180A3IDG KT Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 250 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 150 kHz Amplifier Type: Current Sense Slew Rate: 2V/µs Current - Input Bias: 80 µA Voltage - Input Offset: 100 µV Current - Supply: 355µA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-47943-6,296-4794 3-1,296-47943-2 Base Product Number: INA2180 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1260483-INA2180A3IDGKT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 150 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Current - Input Bias: 80 µA
Voltage - Input Offset: 100 µV
Current - Supply: 355µA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-47943-6,296-47943-1,296-47943-2
Base Product Number: INA2180
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-47943-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-47943-1-ND
Instrumentation, Op Amps, Buffer Amps 296-47943-1-ND
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Current Sense Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-47943-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-47943-2-ND
Instrumentation, Op Amps, Buffer Amps 296-47943-2-ND
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Current Sense Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 26V 350kHz Operational Amplifier IC
687-INA2180A3IDGKT
Dual 26V 350kHz Operational Amplifier IC 687-INA2180A3IDGKT
26V, dual channel, 350kHz current sense amplifier 8-VSSOP -40 to 125 Product overview: INA2180A3IDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 26V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2180A3IDGKT can be used for catalog matching and distributor lookup.

26V, dual channel, 350kHz current sense amplifier 8-VSSOP -40 to 125 Product overview: INA2180A3IDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 26V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2180A3IDGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Amplifier, 350Khz, Vssop-8; No. Of Amplifiers Texas Instruments - 26AJ6863 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Amplifier, 350Khz, Vssop-8; No. Of Amplifiers Texas Instruments
26AJ6863
Current Sense Amplifier, 350Khz, Vssop-8; No. Of Amplifiers Texas Instruments 26AJ6863
CURRENT SENSE AMPLIFIER, 350KHZ, VSSOP-8; No. of Amplifiers:2 Amplifier; Input Bias Current:80µA; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:350kHz; RoHS Compliant: Yes

CURRENT SENSE AMPLIFIER, 350KHZ, VSSOP-8; No. of Amplifiers:2 Amplifier; Input Bias Current:80µA; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:350kHz; RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2180A3IDGKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA2180A3IDGKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA2180A3IDGKT
IC CURR SENSE 2 CIRCUIT 8VSSOP

IC CURR SENSE 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA2180A3IDGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA2180A3IDGKT
Integrated Circuits (ICs) - Linear - Amplifiers INA2180A3IDGKT
IC CURR SENSE 2 CIRCUIT 8VSSOP

IC CURR SENSE 2 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA2180A3IDGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA2180A3IDGKT
Instrumentation, OP Amps, Buffer Amps INA2180A3IDGKT
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Current Sense Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA2180A3IDGKT
Current Sense Amplifiers INA2180A3IDGKT
Current Sense Amplifiers Dual Channel, 26V, Low-/High-Side Voltage Output Current Sense Amp 8-VSSOP -40 to 125

Current Sense Amplifiers Dual Channel, 26V, Low-/High-Side Voltage Output Current Sense Amp 8-VSSOP -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1260483-INA2180A3IDGKT 296-47943-1-ND 687-INA2180A3IDGKT 26AJ6863 INA2180A3IDGKT INA2180A3IDGKT INA2180A3IDGKT INA2180A3IDGKT
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Dual 26V 350kHz Operational Amplifier IC Current Sense Amplifier, 350Khz, Vssop-8; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Current Sense Amplifiers
Source Current (IS) 0.3550 milliamps 0.3550 milliamps 0.3550 milliamps 0.3550 milliamps
VOS 0.1000 millivolts 0.1000 millivolts
IBIAS 80 µA 80 µA
Slew Rate 2 V/µs 2 V/µs 2.00E-6 V/µs 2 V/µs
Bandwidth 0.1500 MHz 0.1500 MHz 0.1500 MHz
Unlock Full Specs
to access all available technical data